OMEGA Engineering, Inc. Smart/Programmable Linearized Transmit. TX60

Description
The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart communications lets one calibrate, reconfigure or check status right at the transmitter via the TX60-HH or from a remote location with the TX60-RS232. The TX60-HH is a battery operated handheld terminal that connects to the output of the transmitter anywhere along the pair of loop wires. The TX60-RS232 connects the same way and provides a 25-pin RS-232 connection for use with a remote PC.
Description
The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart communications lets one calibrate, reconfigure or check status right at the transmitter via the TX60-HH or from a remote location with the TX60-RS232. The TX60-HH is a battery operated handheld terminal that connects to the output of the transmitter anywhere along the pair of loop wires. The TX60-RS232 connects the same way and provides a 25-pin RS-232 connection for use with a remote PC.

Suppliers

Company
Product
Description
Supplier Links
Smart/Programmable Linearized Transmit. - TX60 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Smart/Programmable Linearized Transmit.
TX60
Smart/Programmable Linearized Transmit. TX60
The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart communications lets one calibrate, reconfigure or check status right at the transmitter via the TX60-HH or from a remote location with the TX60-RS232. The TX60-HH is a battery operated handheld terminal that connects to the output of the transmitter anywhere along the pair of loop wires. The TX60-RS232 connects the same way and provides a 25-pin RS-232 connection for use with a remote PC.

The TX62, TX63, TX64, TX65 programmable transmitters provide an isolated 4 to 20 mA signal linearized to temperature or process input. The TX62 & TX63 smart transmitters provide the same functions as the TX64 & TX65 with the additional feature of smart communications. Smart communications lets one calibrate, reconfigure or check status right at the transmitter via the TX60-HH or from a remote location with the TX60-RS232. The TX60-HH is a battery operated handheld terminal that connects to the output of the transmitter anywhere along the pair of loop wires. The TX60-RS232 connects the same way and provides a 25-pin RS-232 connection for use with a remote PC.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number TX60
Product Name Smart/Programmable Linearized Transmit.
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Analog Current (Typical 4-20 mA)
Features Digital or Analog Display
Sensor Connection Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1368682 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-02 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details