OMEGA Engineering, Inc. Universal Smart Transmitter TX69

Description
The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process current loop. A 31.2 digit LED display is integrated forming transmitter I field monitor unit which is visible in dark installations. A 24 bit A/D converter is the heart of the outstanding performance. The light intensity varies as a function of the current loop, which serves as the light energy source. The transmitter can be set and wired to perform differential measurement conversions of temperature sensors as well as mV sources.
Description
The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process current loop. A 31.2 digit LED display is integrated forming transmitter I field monitor unit which is visible in dark installations. A 24 bit A/D converter is the heart of the outstanding performance. The light intensity varies as a function of the current loop, which serves as the light energy source. The transmitter can be set and wired to perform differential measurement conversions of temperature sensors as well as mV sources.

Suppliers

Company
Product
Description
Supplier Links
Universal Smart Transmitter - TX69 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Universal Smart Transmitter
TX69
Universal Smart Transmitter TX69
The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process current loop. A 31.2 digit LED display is integrated forming transmitter I field monitor unit which is visible in dark installations. A 24 bit A/D converter is the heart of the outstanding performance. The light intensity varies as a function of the current loop, which serves as the light energy source. The transmitter can be set and wired to perform differential measurement conversions of temperature sensors as well as mV sources.

The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process current loop.
A 31.2 digit LED display is integrated forming transmitter I field monitor unit which is visible in dark installations. A 24 bit A/D converter is the heart of the outstanding performance. The light intensity varies as a function of the current loop, which serves as the light energy source.
The transmitter can be set and wired to perform differential measurement conversions of temperature sensors as well as mV sources.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number TX69
Product Name Universal Smart Transmitter
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Analog Current (Typical 4-20 mA)
Features Digital or Analog Display
Supply Voltage 13 to 36 Vdc
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 3630216 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details