OMEGA Engineering, Inc. Smart Temperature Transmitters TX13

Description
The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission signal. A simple push button operation allows the user to select TC type, burnout direction, select fixed ranges and trim 4 and 20 mA points. The in head transmitter incorporates the latest digital technology to ensure accurate drift-free performance. If required the desired range can be specified at the time of order, removing the need for user configuration. If the range is not specified then the transmitter will be shipped with the default range of 0 to 1000°C (32 to 1832°F) Type K.
Datasheet
Description
The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission signal. A simple push button operation allows the user to select TC type, burnout direction, select fixed ranges and trim 4 and 20 mA points. The in head transmitter incorporates the latest digital technology to ensure accurate drift-free performance. If required the desired range can be specified at the time of order, removing the need for user configuration. If the range is not specified then the transmitter will be shipped with the default range of 0 to 1000°C (32 to 1832°F) Type K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitters - TX13 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Smart Temperature Transmitters
TX13
Smart Temperature Transmitters TX13
The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission signal. A simple push button operation allows the user to select TC type, burnout direction, select fixed ranges and trim 4 and 20 mA points. The in head transmitter incorporates the latest digital technology to ensure accurate drift-free performance. If required the desired range can be specified at the time of order, removing the need for user configuration. If the range is not specified then the transmitter will be shipped with the default range of 0 to 1000°C (32 to 1832°F) Type K.

The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission signal. A simple push button operation allows the user to select TC type, burnout direction, select fixed ranges and trim 4 and 20 mA points. The in head transmitter incorporates the latest digital technology to ensure accurate drift-free performance. If required the desired range can be specified at the time of order, removing the need for user configuration. If the range is not specified then the transmitter will be shipped with the default range of 0 to 1000°C (32 to 1832°F) Type K.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number TX13
Product Name Smart Temperature Transmitters
Sensed Temperature -328 to 3200 F (-200 to 1760 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37K-02 - Dataforth Corporation
Specs
Sensed Temperature -148 to 2462 F (-100 to 1350 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (ATEX / CSA / FM) - 5350A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details