OMEGA Engineering, Inc. Thermometers with Dual Inputs 870

Description
Specifications Accuracy: +/-(0.25% of rdg + 1.8 Degrees F) for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F) ambient; includes NIST conformity (no data points), cold junction compensation and repeatability errors; excludes thermocouple errors Repeatability: +/-0.2Degrees C typical for 1 week at constant ambient temperature Temperature Coefficient: 18 to 28Degrees C (64 to 82Degrees F); included in accuracy specification; 0 to 18 Degrees C (32 to 64Degrees F) and 20 to 50 Degrees C (82 to 122 Degrees F); less than +/-(0.025% of reading) + 0.1 Degrees C Linearization: Model 871A: Multislope A/D with 11 piece-wise linear segments from -40 to 1370 Degrees C (-40 to 1999 Degrees F) Display: 31/2 digit LCD, 15 mm (0.6") height, polarity, decimal point, open sensor, overrange and open thermocouple indication
Description
Specifications Accuracy: +/-(0.25% of rdg + 1.8 Degrees F) for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F) ambient; includes NIST conformity (no data points), cold junction compensation and repeatability errors; excludes thermocouple errors Repeatability: +/-0.2Degrees C typical for 1 week at constant ambient temperature Temperature Coefficient: 18 to 28Degrees C (64 to 82Degrees F); included in accuracy specification; 0 to 18 Degrees C (32 to 64Degrees F) and 20 to 50 Degrees C (82 to 122 Degrees F); less than +/-(0.025% of reading) + 0.1 Degrees C Linearization: Model 871A: Multislope A/D with 11 piece-wise linear segments from -40 to 1370 Degrees C (-40 to 1999 Degrees F) Display: 31/2 digit LCD, 15 mm (0.6") height, polarity, decimal point, open sensor, overrange and open thermocouple indication

Suppliers

Company
Product
Description
Supplier Links
Thermometers with Dual Inputs - 870 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermometers with Dual Inputs
870
Thermometers with Dual Inputs 870
Specifications Accuracy: +/-(0.25% of rdg + 1.8 Degrees F) for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F) ambient; includes NIST conformity (no data points), cold junction compensation and repeatability errors; excludes thermocouple errors Repeatability: +/-0.2Degrees C typical for 1 week at constant ambient temperature Temperature Coefficient: 18 to 28Degrees C (64 to 82Degrees F); included in accuracy specification; 0 to 18 Degrees C (32 to 64Degrees F) and 20 to 50 Degrees C (82 to 122 Degrees F); less than +/-(0.025% of reading) + 0.1 Degrees C Linearization: Model 871A: Multislope A/D with 11 piece-wise linear segments from -40 to 1370 Degrees C (-40 to 1999 Degrees F) Display: 31/2 digit LCD, 15 mm (0.6") height, polarity, decimal point, open sensor, overrange and open thermocouple indication

Specifications
Accuracy: +/-(0.25% of rdg + 1.8 Degrees F)
for 1 year, 18 to 28 Degrees C (64 to 82 Degrees F)
ambient; includes NIST conformity (no data points),
cold junction compensation and repeatability errors;
excludes thermocouple errors
Repeatability: +/-0.2Degrees C typical for 1 week
at constant ambient temperature
Temperature Coefficient: 18 to 28Degrees C
(64 to 82Degrees F); included in accuracy
specification; 0 to 18 Degrees C (32 to 64Degrees F)
and 20 to 50 Degrees C (82 to 122 Degrees F); less than
+/-(0.025% of reading) + 0.1 Degrees C
Linearization:
Model 871A: Multislope A/D with 11 piece-wise linear
segments from -40 to 1370 Degrees C (-40 to 1999 Degrees F)
Display: 31/2 digit LCD, 15 mm (0.6")
height, polarity, decimal point, open sensor, overrange and
open thermocouple indication

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 870
Product Name Thermometers with Dual Inputs
Mounting Options Handheld
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37B-07 - Dataforth Corporation
Specs
Sensed Temperature 32 to 3272 F (0.0 to 1800 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details