The TXDIN101 is a DIN rail-mounted smart transmitter designed for high accuracy and versatility in sensor input. It supports a wide range of inputs, including 13 types of thermocouples, 12 types of RTDs (configured as 2-, 3-, and 4-wire), potentiometers, resistors, and millivolt signals, allowing for extensive application in process control. The device features a 24-bit A/D converter and dual microprocessors, ensuring precise measurements with a typical accuracy of ±0.1°C. This transmitter is equipped with an integral LED display for visibility in low-light conditions and can be configured via PC software without the need for an external power source. It offers a configurable output current range of 4 to 20 mA or 20 to 4 mA, with limits set between 3.9 mA and 22 mA. The TXDIN101 continuously monitors sensor connections and can detect breakage or disconnection, reverting to a predefined output state until normal operation resumes. Housed in a durable plastic enclosure, the TXDIN101 is designed for standard DIN rail mounting and is rated IP20 for protection. It includes features for cold junction compensation and non-volatile memory for configuration storage, making it suitable for various industrial applications where reliable temperature measurement and monitoring are critical.
The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into process current loop. Integral 3% digits LED display forms a transmitter monitor unit which is visiable in dark installations. The light intensity varies as a function of the current loop, which serves as the light energy source 24-bit A/D converter and two microprocessors are the heart of the outstanding performance. The transmitter can be set and wired to perform differential measurement conversions of temperature sensors as well as mV sources. The output current is temperature linearized and can be set to be 4 to 20/20 to 4mA or any range within these limits. The current is limited to 3.9 and 22 mA.The TXDIN101 samples and updates the output current in a rate of 2 to 4 samples per second depends on the sensor type. The transmitter is fully configurable in dry-configuration mode by which the connection to PC is performed with no external power source. The configuration parameters are stored in a nonvolatile memory. Exceptional digital accuracy of typically 0.1C is provided for most sensors regardless of the calibrated span. Internal Pt-100 temperature sensor provides precise cold junction compensation throughout the entire ambient range. Detection of sensor breakage or disconnection of input leads, forces the output to a predefined up/down scale value. The unit continuously monitors the sensor and automatically returns to normal operation mode when the sensor is recovered. The TXDIN101 is housed in a plastic enclosure mounted on a standard DIN rail. Special red filter is provided for optimal view.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | TXDIN101 |
| Product Name | DIN Rail Universal Smart Transmitter |
| Mounting Options | DIN Rail Mounting |
| Output | Analog Current (Typical 4-20 mA) |
| Features | Digital or Analog Display |
| Reference Material | Platinum |