The D3PF series are octal plug-in relays designed for DIN rail mounting, featuring a push-to-test button, LED status indicator, and finger-grip cover for easy removal. They support resistive loads up to 12 A at 240 Vac or 28 Vdc, with a contact resistance of 50 milliohms max and dielectric strength of 1500 V. The relays include a bi-polar LED for polarity-insensitive
The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying the relay in multiple relay circuits.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | D3PF |
| Product Name | "Ice Cube" Plug-In Relays |
| Relay Type | General |
| Mounting | DIN; Octal Plug-in |
| Poles | Double Pole (DP); Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Visual Indicator |