OMEGA Engineering, Inc. "Ice Cube" Plug-In Relays D7P

Description
SPECIFICATIONS (D7PR RELAY) Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A Carry Current: 15 A Max Operating Voltage: 250 Vac/125 Vdc Max Operating Current: 15 A Contact Material: AgCdO Max Switching Capacity (Resistive Load*): 1700 VA 360 W Max Switching Capacity (Inductive Load*): 1100 VA 170 W Min Permissible Load: 100 mA, 5 Vdc Pickup Voltage (Max): 80% Drop Out Voltage (Min): 30% AC, 10% DC Voltage (Max): 110% Mechanical Life (Min): 10,000,000 AC, 100,000,000 DC Electrical Life @ All Contact Ratings (Min): 200,000 Maximum hp Rating (Resistive Load*): 1.3 hp (120 Vac) Maximum hp Rating (Inductive Load*): 1.2 hp (240 Vac)
Description
SPECIFICATIONS (D7PR RELAY) Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A Carry Current: 15 A Max Operating Voltage: 250 Vac/125 Vdc Max Operating Current: 15 A Contact Material: AgCdO Max Switching Capacity (Resistive Load*): 1700 VA 360 W Max Switching Capacity (Inductive Load*): 1100 VA 170 W Min Permissible Load: 100 mA, 5 Vdc Pickup Voltage (Max): 80% Drop Out Voltage (Min): 30% AC, 10% DC Voltage (Max): 110% Mechanical Life (Min): 10,000,000 AC, 100,000,000 DC Electrical Life @ All Contact Ratings (Min): 200,000 Maximum hp Rating (Resistive Load*): 1.3 hp (120 Vac) Maximum hp Rating (Inductive Load*): 1.2 hp (240 Vac)

Suppliers

Company
Product
Description
Supplier Links
Norwalk, CT, USA
"Ice Cube" Plug-In Relays
D7P
"Ice Cube" Plug-In Relays D7P
SPECIFICATIONS (D7PR RELAY) Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A Carry Current: 15 A Max Operating Voltage: 250 Vac/125 Vdc Max Operating Current: 15 A Contact Material: AgCdO Max Switching Capacity (Resistive Load*): 1700 VA 360 W Max Switching Capacity (Inductive Load*): 1100 VA 170 W Min Permissible Load: 100 mA, 5 Vdc Pickup Voltage (Max): 80% Drop Out Voltage (Min): 30% AC, 10% DC Voltage (Max): 110% Mechanical Life (Min): 10,000,000 AC, 100,000,000 DC Electrical Life @ All Contact Ratings (Min): 200,000 Maximum hp Rating (Resistive Load*): 1.3 hp (120 Vac) Maximum hp Rating (Inductive Load*): 1.2 hp (240 Vac)

SPECIFICATIONS (D7PR RELAY)
Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A
Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A
Carry Current: 15 A
Max Operating Voltage: 250 Vac/125 Vdc
Max Operating Current: 15 A
Contact Material: AgCdO
Max Switching Capacity (Resistive Load*): 1700 VA 360 W
Max Switching Capacity (Inductive Load*): 1100 VA 170 W
Min Permissible Load: 100 mA, 5 Vdc
Pickup Voltage (Max): 80%
Drop Out Voltage (Min): 30% AC, 10% DC
Voltage (Max): 110%
Mechanical Life (Min): 10,000,000 AC, 100,000,000 DC
Electrical Life @ All Contact Ratings (Min): 200,000
Maximum hp Rating (Resistive Load*): 1.3 hp (120 Vac)
Maximum hp Rating (Inductive Load*): 1.2 hp (240 Vac)

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electromechanical Relays
Product Number D7P
Product Name "Ice Cube" Plug-In Relays
Relay Type General
Mounting Bracket (Flange) Mount; DIN; Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Relay - 700-CF220R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Timer Relays - 119807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details