The D5PF series from OMEGA Engineering, Inc. are industrial-rated plug-in relays designed for versatility and ease of use. They are available in 2- and 3-pole configurations, with a maximum operating voltage of 300V and a current rating of 15A. The relays feature a compact design suitable for DIN rail mounting and include a flag indicator for relay status, an LED status lamp for visibility in low light, and a push-to-test button for manual operation without coil power. The relays have a dielectric strength of 1500V and can operate within a temperature range of -30 to 50°C (-22 to 122°F). They are constructed with AgCdO contact material and have a mechanical life of at least 5 million cycles and an electrical life of 200,000 operations at rated resistive load. The D5PF relays require the D5PA2 screw terminal socket for installation.
The D5PF are plug-in type relays that feature a spade connection base. The D5PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay operation, a convenient finger grip for removing relays and a write-on label that can be used for identifying the relay in multiple relay circuits.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | D5PF |
| Product Name | "Ice Cube" Plug-In Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP); Triple Pole (TP) |
| Throw | Double Throw |
| Approvals | RoHS |