The XRU1D24U is a plug-in terminal block relay with a 1 PDT contact, designed for switching applications requiring high reliability and long service life. It supports 24 Vac/Vdc input voltage with a typical input current of 11 mA (24 Vac) or 8.5 mA (24 Vdc), and features a screw-type connection for AWG 26 to 14 (0.14 to 2.5 mm²) wire. The relay has a minimum switching current of 10 mA and a minimum switching power of 120 mW, with a maximum switching voltage of 250 Vac/Vdc. It operates within a temperature range of -20 to 60°C and meets UL 94 V0 inflammability standards. The device is DIN rail mounted, 6.2 mm wide, and includes LED status indication and NEMA 6 (IP67) environmental protection. Its mechanical service life is rated at 2 × 10^7 cycles. The contact material is AgSnO₁, and polarity protection is provided for DC operation.
STANDARD TERMINAL BLOCK RELAY, 1
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 5880-XRU1D24U-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |