Terra Universal, Inc. Particle Filter 1530-61

Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations

Suppliers

Company
Product
Description
Supplier Links
Particle Filter - 1530-61 - Terra Universal, Inc.
Fullerton, CA, USA
Particle Filter
1530-61
Particle Filter 1530-61
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
  • HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter
  • ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter
  • Come in a variety of sizes to fit Terra work stations
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 1530-61
Product Name Particle Filter
Applications Fume hood filter
Construction (Frame / Assembly); HEPA / ULPA
Media Type Polyurethane Foam
Features For Cleanroom Use
Efficiency 99.99 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
Powered Respirator Filters - 218783 - RS Components, Ltd.
Specs
Construction Dust
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details