Terra Universal, Inc. Oil Mist Exhaust Filter 9400-08

Description
Safely remove exhaust air from vacuum pumps and systems with air streams less than 200°F (93°C) Feature dependable steel construction with plated finish Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron Easy thumbscrew access for maintenance ISO flange fittings of mild steel with 32 RMS finish provide optimal sealing Special connections and sizes available
Description
Safely remove exhaust air from vacuum pumps and systems with air streams less than 200°F (93°C) Feature dependable steel construction with plated finish Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron Easy thumbscrew access for maintenance ISO flange fittings of mild steel with 32 RMS finish provide optimal sealing Special connections and sizes available

Suppliers

Company
Product
Description
Supplier Links
Oil Mist Exhaust Filter - 9400-08 - Terra Universal, Inc.
Fullerton, CA, USA
Oil Mist Exhaust Filter
9400-08
Oil Mist Exhaust Filter 9400-08
Safely remove exhaust air from vacuum pumps and systems with air streams less than 200°F (93°C) Feature dependable steel construction with plated finish Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron Easy thumbscrew access for maintenance ISO flange fittings of mild steel with 32 RMS finish provide optimal sealing Special connections and sizes available
  • Safely remove exhaust air from vacuum pumps and systems with air streams less than 200°F (93°C)
  • Feature dependable steel construction with plated finish
  • Wrapped fiber glass elements with polyester cloth trap media nominally 99.97% @ 0.3 micron
  • Easy thumbscrew access for maintenance
  • ISO flange fittings of mild steel with 32 RMS finish provide optimal sealing
  • Special connections and sizes available
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 9400-08
Product Name Oil Mist Exhaust Filter
Applications Exhaust Filter
Construction Cartridge; (Frame / Assembly)
Frame / Assembly Material Steel
Features Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Features Replaceable Filter Media
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details