Terra Universal, Inc. Particle Filter 9620-10

Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations

Suppliers

Company
Product
Description
Supplier Links
Particle Filter - 9620-10 - Terra Universal, Inc.
Fullerton, CA, USA
Particle Filter
9620-10
Particle Filter 9620-10
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
  • HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter
  • ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter
  • Come in a variety of sizes to fit Terra work stations
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 9620-10
Product Name Particle Filter
Applications Fume hood filter
Construction (Frame / Assembly); HEPA / ULPA
Media Type Polyurethane Foam
Features For Cleanroom Use
Efficiency 99.99 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
HVAC Air Filters - 8279617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details