Terra Universal, Inc. Particle Filter 2100-06

Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations

Suppliers

Company
Product
Description
Supplier Links
Particle Filter - 2100-06 - Terra Universal, Inc.
Fullerton, CA, USA
Particle Filter
2100-06
Particle Filter 2100-06
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
  • HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter
  • ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter
  • Come in a variety of sizes to fit Terra work stations
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 2100-06
Product Name Particle Filter
Applications Fume hood filter
Construction (Frame / Assembly); HEPA / ULPA
Media Type Polyurethane Foam
Features For Cleanroom Use
Efficiency 99.99 %
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2551438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Mesh Grease
Height 15.51 inch (394 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details