Terra Universal, Inc. Glovebox Filtration Module 3306-71

Description
Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line of filters includes 99.99% efficient HEPA filter (rated @ 0.3µm particles) and 99.999% efficient ULPA filter (rated @ 0.12µm particles) Designed for installation on any standard Terra Universal Series 300 or 400 stainless steel glove box
Description
Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line of filters includes 99.99% efficient HEPA filter (rated @ 0.3µm particles) and 99.999% efficient ULPA filter (rated @ 0.12µm particles) Designed for installation on any standard Terra Universal Series 300 or 400 stainless steel glove box

Suppliers

Company
Product
Description
Supplier Links
Glovebox Filtration Module - 3306-71 - Terra Universal, Inc.
Fullerton, CA, USA
Glovebox Filtration Module
3306-71
Glovebox Filtration Module 3306-71
Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line of filters includes 99.99% efficient HEPA filter (rated @ 0.3µm particles) and 99.999% efficient ULPA filter (rated @ 0.12µm particles) Designed for installation on any standard Terra Universal Series 300 or 400 stainless steel glove box
  • Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements
  • Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release
  • Complete line of filters includes 99.99% efficient HEPA filter (rated @ 0.3µm particles) and 99.999% efficient ULPA filter (rated @ 0.12µm particles)
  • Designed for installation on any standard Terra Universal Series 300 or 400 stainless steel glove box
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 3306-71
Product Name Glovebox Filtration Module
Applications Glove box filters
Construction Box; HEPA / ULPA
Media Type Activated Carbon Air Filters
Features Replaceable Filter Media
Efficiency 99.99 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Filter Media (HGFM) - HBY-HGFM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Pneumatic Filters - 2023426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 33.55 SCFM (57.02 m³/hr)
View Details