Terra Universal, Inc. Particle Filter 2100-05

Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations

Suppliers

Company
Product
Description
Supplier Links
Particle Filter - 2100-05 - Terra Universal, Inc.
Fullerton, CA, USA
Particle Filter
2100-05
Particle Filter 2100-05
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
  • HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter
  • ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter
  • Come in a variety of sizes to fit Terra work stations
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 2100-05
Product Name Particle Filter
Applications Fume hood filter
Construction (Frame / Assembly); HEPA / ULPA
Media Type Polyurethane Foam
Features For Cleanroom Use
Efficiency 99.99 %
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
40mm Plastic Fan Filter Assembly with 45PPI Media - 09150-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details