Terra Universal, Inc. Particle Filter 9620-11

Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
Description
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations

Suppliers

Company
Product
Description
Supplier Links
Particle Filter - 9620-11 - Terra Universal, Inc.
Fullerton, CA, USA
Particle Filter
9620-11
Particle Filter 9620-11
HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter Come in a variety of sizes to fit Terra work stations
  • HEPA (High-Efficiency Particulate Air) Filters rated 99.99% efficient with particles 0.3 microns and larger in diameter
  • ULPA (Ultra-Low Penetration Air) Filters rated 99.999% efficient with particles 0.12 microns in diameter
  • Come in a variety of sizes to fit Terra work stations
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Filters (industrial)
Product Number 9620-11
Product Name Particle Filter
Applications Fume hood filter
Construction (Frame / Assembly); HEPA / ULPA
Media Type Polyurethane Foam
Features For Cleanroom Use
Efficiency 99.99 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

OmniPleat Dust Collector Replacement Filters -  - Camfil
Specs
Construction Cartridge
Media Type Cellulose media
Operating Temperature 160 F (71 C)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 8279548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Micro glass
Features Multipocket
View Details