ifm electronic gmbh Connection cable EVF040

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - EVF040 - ifm electronic gmbh
Essen, Germany
Connection cable
EVF040
Connection cable EVF040
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable sheath made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large operating temperature range and high protection rating
Supplier's Site
Connection cable - EVF040 - ifm efector inc.
Malvern, PA, United States
Connection cable
EVF040
Connection cable EVF040
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of patchcords From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable jacket made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of patchcords


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVF040-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVF040-ND
Circular Cable Assemblies 2330-EVF040-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVF040 EVF040 2330-EVF040-ND
Product Name Connection cable Connection cable Circular Cable Assemblies
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian)
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details