Tripp Lite by Eaton Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 18" Internal Mini-SAS SFF-8087 to SFF-8484 controller to backplane cable. 30AWG, 8-pair cable with sideband signaling. Features Positive and passive latching ensures that the plug remains mated to receptacle All... | |
| 3 ft. Internal Mini-SAS SFF-8087 to SFF-8484 controller to backplane cable. 30AWG, 8-pair cable with sideband signaling. Features Positive and passive latching ensures that the plug remains mated to receptacle... | |
| Connect the U024-005-DSK1 1-Port USB 2.0 Hi-Speed Desktop Extension Cable (M/F) to your computer’s existing USB-A port to extend it up to five feet away. This flexibility allows you to... | |
| Connect the U024-005-DSK2 2-Port USB 2.0 Hi-Speed Desktop Extension Cable (M/2xF) to your computer’s existing USB-A port to add an extra USB port and extend both ports up to five... | |
| Connect the U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/F) to your computer’s existing USB-A port to extend it up to six feet away. This flexibility allows you to... | |
| Connect the U324-006-DSK2 2-Port USB 3.0 SuperSpeed Desktop Extension Cable (M/2xF) to your computer’s existing USB-A port to extend it up to six feet away. This flexibility allows you to... | |
| Easily connect USB devices without fumbling with the connector. Tripp Lite Reversible USB cables have connectors that work in either direction, so you don't have to look to see which... | |
| Features Connects a Barcode Scanner or Other DTE Serial Device to Your Computer’s USB-A PortThis five-foot serial RS232 to USB adapter cable turns your computer’s USB port into an... | |
| Features Connects a DisplayPort Display to Your USB-C or Thunderbolt 3 DeviceThis USB-C to DisplayPort 4K cable helps you transmit digital audio and 4K video from your tablet, laptop,... | |
| Features Connects a Printer, Router or Other DTE Serial Device to Your Computer’s USB-A PortThis 30-inch USB to RS485 adapter cable turns your computer’s USB port into an RS422... | |
| Features Connects a USB-B Printer, Scanner or External Hard Drive to Your Laptop’s USB-C PortThis six-foot USB-C to USB-B cable allows you to use your printer, scanner, hard drive,... | |
| Features High-Performance Mini-SAS External Cable for Connecting SAN DevicesThis four-channel InfiniBand cable connects two storage devices with external mini-SAS HD SFF-8644 connectors, such as 12G RAID controllers, SATA hard... | |
| Features High-Performance Mini-SAS External HD Cable for Connecting SAN DevicesThis four-channel InfiniBand cable connects two storage devices with external mini-SAS HD SFF-8644 connectors, such as 12G RAID controllers, SATA... | |
| Features Right-Angle USB-C to DisplayPort Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter connects a DisplayPort (DP) monitor to the USB-C or... | |
| Features Right-Angle USB-C to HDMI Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to HDMI adapter connects an HDMI monitor to the USB-C or Thunderbolt... | |
| Features Right-Angle USB-C to VGA Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to VGA adapter connects a VGA monitor to the USB-C or Thunderbolt... | |
| Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
| Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 13-foot (four-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
| Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis six-foot (1.8-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
| Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis three-foot (one-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a... | |
| Features Supports USB 3.1 Gen 1This USB-C to USB-A cable features data transfer speeds up to 5 Gbps—10 times faster than USB 2.0 – and uses the same Type-A... | |
| Features USB Type-A to USB Type-C Cable Connects a USB-C Mobile Device to Your ComputerThis 13-foot USB Type-A to USB Type-C cable allows you to connect a device with... | |
| Features USB Type-A to USB Type-C Cable Connects a USB-C Mobile Device to Your ComputerThis six-foot right-angle USB-C cable allows you to connect a device with a USB-C or... | |
| Features USB Type-A to USB Type-C Cable Connects a USB-C Mobile Device to Your ComputerThis three-foot right-angle USB-C cable allows you to connect a device with a USB-C or... | |
| Features USB Type-C to USB Type-A Adapter Connects an Existing USB Device to Your USB-C LaptopThis six-inch USB Type-C to Type-A adapter allows you to connect USB devices to... | |
| Features USB Type-C to USB Type-A Adapter Connects an Existing USB Device to Your USB-C LaptopThis six-inch USB-C 3.1 to USB-A cable allows you to connect USB devices to... | |
| Features USB Type-C to USB Type-A Cable Connects a USB-C Mobile Device to Your ComputerThis three-foot USB-C 3.1 to USB-A cable allows you to connect a device with a... | |
| Features USB Type-C to USB Type-A Cable Connects a USB-C Mobile Device to Your ComputerThis USB Type-C to Type-A cable allows you to connect a device with a USB-C... | |
| Features USB-C to DisplayPort Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to DisplayPort adapter (M/M) connects a DP monitor, projector or television to the... | |
| Features USB-C to DVI Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 PortThis USB Type-C to DVI adapter connects a DVI monitor or projector to the USB-C or... | |
| Features USB-C to HDMI Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the... | |
| Features USB-C to USB Micro-B Cable Connects a USB 3.0 Micro-B Device to Your Computer or TabletThis six-foot USB-C to Micro-B cable allows you to connect your smartphone, external... | |
| Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis 10-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
| Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis 13-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
| Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis six-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
| Features USB-C to USB-C Cable Connects 2 USB-C Devices, Including MacBooks and SmartphonesThis three-foot USB Type-C to Type-C cable allows you to connect one USB-C device to another. For... | |
| Features USB-C to VGA Adapter Connects to Your Laptop or Tablet’s USB-C or Thunderbolt 3 PortThis USB Type-C to VGA adapter connects a VGA monitor to the USB-C or... | |
| If you need to connect a PDA, digital camera, modem or an ISDN terminal with a serial port to your laptop or tablet, then Tripp Lite's U209-005-DB25 USB-to-Serial Cable Adapter... | |
| Internal Mini SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 3ft length, Controller to Backplane. Features Positive and passive latching ensures that the plug remains mated... | |
| Internal Mini-SAS Double-Ended Plug with Sidebands, SFF-8087 to SFF-8087, 36 Circuits, 30 AWG, 18 in. length, controller to backplane. Features Positive and passive latching ensures that the plug remains mated... | |
| Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 18 inches long. Controller to four drives. Features Positive and passive latching ensures that the plug remains mated to receptacle All... | |
| Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 3 ft. long - from controller to four drives. Features Positive and passive latching ensures that the plug remains mated to... | |
| Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable... | |
| The Tripp Lite U042-030 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M) allows you to connect a USB-B device to a computer up to 30 feet away with no danger... | |
| The Tripp Lite U042-050 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M) extends the distance between a USB Type-A device and a USB Type-B device up to 50 feet. Because... | |
| The Tripp Lite U324-001-APM USB 3.0 SuperSpeed Panel-Mount Type-A Extension Cable allows you to mount a female USB-A port in a fixed location, such as the front panel of a... | |
| The Tripp Lite U324-003-KJ USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable allows you to terminate a USB connection in a universal keystone wallplate, outlet box or panel. Ideal for... | |
| The Tripp Lite U324-06N-BK USB 3.0 SuperSpeed Type-A Extension Cable (M/F) attaches to your current USB 3.0 cable to extend it by six inches. It supports data transfer rates up... | |
| The U022-006-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This six-foot cable supports... | |
| The U022-006-COIL USB 2.0 Hi-Speed A/B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This six-foot cable... | |
| The U022-010-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 10-foot cable supports... | |
| The U022-010-COIL USB 2.0 Hi-Speed A/B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 10-foot cable... | |
| The U022-015-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 15-foot cable supports... | |
| The U024-001-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the... | |
| The U024-001-KPA-BK USB 2.0 Hi-Speed All-in-One Keystone/Panel Mount Extension Cable allows you to terminate a USB connection in a universal keystone wallplate or panel. Or you can use the included... | |
| The U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the... | |
| The U024-006-BE USB 2.0 Hi-Speed Extension Cable (M/F) attaches to your current USB 2.0 Type-A cable to extend it by six feet. It supports data transfer rates up to 480... | |
| The U030-003-COIL USB 2.0 Hi-Speed A to Mini-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB Mini-B mobile device. Ideal for digital cameras,... | |
| The U030-006-COIL USB 2.0 Hi-Speed A to Mini-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB Mini-B mobile device. Ideal for digital cameras,... | |
| The U040-000-MIC-F USB 2.0 Hi-Speed Adapter (M/F) allows you to connect an existing USB Micro-B cable between the USB-C port on your computer, laptop or tablet and a USB-A host... | |
| The U040-003-C-5A USB 2.0 Hi-Speed Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the... | |
| The U040-006-C USB 2.0 Hi-Speed Cable connects two devices with USB-C connectors—such as smartphones, tablets, Ultrabooks and computers—or a USB-C device to a wall charger with a USB-C port. This... | |
| The U040-006-C-5A USB 2.0 Hi-Speed Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the... | |
| The U050-003-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging... | |
| The U050-006-COIL USB 2.0 Hi-Speed A to Micro-B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a high-speed USB Micro-B mobile device. Ideal for charging... | |
| The U052-06N-RA Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of... | |
| The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of... | |
| The U060-001-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB Type-A connection in a universal keystone wallplate or panel. Or you can use the included... | |
| The U060-001-KPA-WH USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F) allows you to terminate a USB-A connection in a universal keystone wall plate or panel. Or you can use the... | |
| The U209-005-C USB-C to DB9 Serial Adapter Cable (M/M) allows you to connect a 9-pin RS-232 serial peripheral to a device with a USB-C port. Perfect for connecting a modem,... | |
| The U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable (M/M) allows you to connect two 9-pin RS-232 serial peripherals to a device with a USB-A port. Recommended for connecting... | |
| The U209-006-RJ45-X USB to RJ45 Cisco Serial Rollover Cable is designed for consumers and IT professionals who want to connect their computer or laptop’s USB port to their Cisco® modem,... | |
| The U209-18N-NULL USB to Null Modem Serial FTDI Adapter Cable (M/F) allows you to connect a DTE serial device to a computer, laptop or tablet with a USB-A port. It... | |
| The U320-003-BK USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
| The U320-006-BK USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
| The U324-001-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Extension Cable allows you to terminate a USB 3.0 connection in a universal keystone wallplate or panel. Or you can use the included... | |
| The U325-003 USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
| The U325-006 USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch... | |
| The U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your... | |
| The U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB port on your... | |
| The U420-003 USB 3.1 Gen 1 Cable connects two devices with USB-C connectors—such as smartphones, tablets, Ultrabooks and computers—or a USB-C device to a wall charger with a USB-C port. | |
| The U420-003-G2 USB 3.1 Gen 2 Cable connects and charges two devices with USB-C or Thunderbolt 3 ports or connects a USB-C device to a wall charger with a USB-C... | |
| The U420-003-G2-5A USB 3.1 Gen 2 (10 Gbps) Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices,... | |
| The U422-003 USB 3.1 Gen 1 Cable connects the USB Type-C (USB-C) port on your smartphone, tablet, Ultrabook or computer to a device with a USB 3.0 Type-B port, such... | |
| The U422-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a hub, external hard drive or other peripheral with... | |
| The U426-003 USB 3.1 Gen 1 Cable (M/M) connects the USB Type-C (USB-C) port on your smartphone, tablet, Ultrabook or computer to a device with a USB 3.0 Micro-B port,... | |
| The U426-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet or other device with a USB-C port to a smartphone, external hard drive or other peripheral with a... | |
| The U428-003 USB 3.1 Gen 1 Cable connects a USB Type-C (USB-C) device to the USB Type-A port on your tablet, computer, or USB charger. The 3-foot cable supports data... | |
| The U428-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a computer, charger or other peripheral with a USB-A... | |
| The U428-06N-F USB 3.1 Gen 1 Adapter Cable attaches to the male plug on a Type-A device or cable, so you can connect to the USB Type-C (USB-C) port on... | |
| The U438-06N-G1-W USB 3.1 Gen 1 to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB-C or Thunderbolt™ | |
| The U438-06N-G2-W USB 3.1 Gen 2 to SATA III Adapter Cable connects a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) to an available USB-C or Thunderbolt™ | |
| The U444-003-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or... | |
| The U444-003-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
| The U444-003-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor... | |
| The U444-006-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or... | |
| The U444-006-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
| The U444-006-MDP USB 3.1 Gen 1 USB-C to Mini DisplayPort 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or... | |
| The U444-006-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor... | |
| The U444-010-DP USB 3.1 Gen 1 USB-C to DisplayPort 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
| The U444-016-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or... | |
| The U444-016-H USB 3.1 Gen 1 USB-C to HDMI 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC... | |
| The U444-016-V USB 3.1 Gen 1 USB-C to VGA Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor... | |
| This 1-ft Panel Mount USB extension cable is manufactured using USB2.0 cable. It features a panel mount connector that allows you to secure a USB B female port in a... | |
| This 1-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
| This 10-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
| This 10-ft USB gold extension cable is manufactured using USB 2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and... | |
| This 16-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can... | |
| This 18-inch USB extension cable features a Universal / Reversible, Right / Left Angle, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to... | |
| This 3-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
| This 3-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can... | |
| This 6 in. USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in... | |
| This 6-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any... | |
| This 6-ft USB extension cable features a Universal / Reversible, Right / Left Angle, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to... | |
| This 6-ft USB gold extension cable is manufactured using USB2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can... | |
| This 6-in. Panel Mount USB extension cable is manufactured using USB2.0 cable. It features a panel mount connector that allows you to secure a USB A female port in a... | |
| Tripp Lite U024-06N-IDC is a USB adapter cable for connecting to the 4-pin USB connector on motherboards. Great for connecting any device with standard USB connector to internal IDC Header... | |
| Tripp Lite U052-06N, USB OTG Adapter, is the perfect solution for expanding the capabilities of an OTG enabled SmartPhone, Tablet, or other OTG devices, by directly connecting to USB peripherals,... | |
| Tripp Lite U054-06N allows you to expand the capabilities of your Samsung Galaxy Tab. This 30-pin to USB-A Female adapter lets you transfer multimedia files from any USB storage device... | |
| Tripp Lite U344-001-DP USB 3.0 SuperSpeed to DisplayPort Dual-Monitor Cable creates as an external DisplayPort video card via an available USB 3.0 port on your PC or Laptop. Connect up... | |
| Tripp Lite UR050-001, 1ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite UR050-001-DNB, 1-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-001-RAB, 1-ft. USB 2.0 A to Right-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-001-UPB, 1-ft. USB 2.0 A to Up-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-003, 3ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite UR050-003-DNB, 3-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-003-LAB, 3-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-003-RA, 3ft USB 2.0 Right / Left Angle A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to... | |
| Tripp Lite UR050-003-RAB, 3-ft. USB 2.0 A to Right-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-003-WH, White, 3-ft., USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-006, 6ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite UR050-006-DNB, 6-ft. USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-006-LAB, 6-ft. USB 2.0 A to Left-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-006-RAB, 6-ft. USB 2.0 A to Right-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-006-UDA, 6-ft. USB 2.0 Up / Down Angle Reversible A to Micro-B cable takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB... | |
| Tripp Lite UR050-006-UPB, 6-ft. USB 2.0 A to Up-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite UR050-010, 10ft USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite UR050-06N, 6-in. USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite UR050-06N-WH, White, 6-in., USB 2.0 A to Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A"... | |
| Tripp Lite’s U026-025 USB 2.0 Hi-Speed Active Extension Cable (M/F) increases the length of a device cable an additional 25 feet with no danger of signal loss or decrease in... | |
| Tripp Lite’s U026-15M USB 2.0 Hi-Speed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 49 feet with no danger of signal loss or performance... | |
| Tripp Lite’s U330-15M USB 3.0 SuperSpeed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 49 feet with no worry of signal loss. By daisy-chaining... | |
| Tripp Lite’s U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 65 feet with no worry of signal loss. By daisy-chaining... | |
| Tripp Lite's 10-ft. gold USB 2.0 A/B device cable meets or exceeds USB 2.0 Specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
| Tripp Lite's 10-meter ( 33 ft. ) USB 2.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable... | |
| Tripp Lite's 10ft gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
| Tripp Lite's 10ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently... | |
| Tripp Lite's 15-ft. gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
| Tripp Lite's 16-ft. USB 2.0 Extension Cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal... | |
| Tripp Lite's 16-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of... | |
| Tripp Lite's 3-ft. gold USB 2.0 A /Mini-B 5-pin device cable Meets or Exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on... | |
| Tripp Lite's 3-ft. gold USB2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Molded in Ferrite... | |
| Tripp Lite's 3-ft. USB2.0 A/B device cable has been tested meets or exceed the USB2.0 performance criteria. Connects a USB device to a USB port on a computer or hub. | |
| Tripp Lite's 32-pin SFF-8484 to 4 x 7-pin internal SAS cable (Serial Attached SCSI) cable is ideal for connecting SAS controllers to individual SAS/SATA disk drives. High-performance cable provides differential... | |
| Tripp Lite's 33-ft. USB 3.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of... | |
| Tripp Lite's 3ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently... | |
| Tripp Lite's 6-ft. gold USB 2.0 A /Mini-B 5-pin device cable Meets or Exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to a USB port on... | |
| Tripp Lite's 6-ft. gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible... | |
| Tripp Lite's 6-ft. gold USB2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible -... | |
| Tripp Lite's 6-ft. gold USB2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Molded in Ferrite... | |
| Tripp Lite's 6ft, USB-A to Micro-B SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently... | |
| Tripp Lite's High-Speed USB 2.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices... | |
| Tripp Lite's S520-01M External SAS Cable features "mini-SAS" SFF-8088 to SFF-8470 connectors with heavy- duty metal backshells. This 4-channel cable is constructed with a high-performance Infiniband cable, which features individually... | |
| Tripp Lite's S520-02M External SAS Cable features "mini-SAS" SFF-8088 to SFF-8470 connectors with heavy- duty metal backshells. This 4-channel cable is constructed with a high-performance Infiniband cable, which features individually... | |
| Tripp Lite's S520-03M External SAS Cable features "mini-SAS" SFF-8088 to SFF-8470 connectors with heavy- duty metal backshells. This 4-channel cable is constructed with a high-performance Infiniband cable, which features individually... | |
| Tripp Lite's S522-01M External SAS Cable features SFF-8470 to SFF-8470 connectors with heavy-duty metal backshells. This 4-channel cable is constructed with a high-performance Infiniband cable, which features individually shielded parallel... | |
| Tripp Lite's S522-03M External SAS Cable features SFF-8470 to SFF-8470 connectors with heavy-duty metal backshells. This 4-channel cable is constructed with a high-performance Infiniband cable, which features individually shielded parallel... | |
| Tripp Lite's S524-01M External SAS cable features SFF-8088 to SFF-8088 "mini-SAS" connectors with heavy- duty metal backshells. This 4-channel Infiniband cable is constructed with high-performance cable, which features individually shielded... | |
| Tripp Lite's S524-02M External SAS cable features SFF-8088 to SFF-8088 "mini-SAS" connectors with heavy- duty metal backshells. This 4-channel Infiniband cable is constructed with high-performance cable, which features individually shielded... | |
| Tripp Lite's S524-03M External SAS cable features SFF-8088 to SFF-8088 "mini-SAS" connectors with heavy- duty metal backshells. This 4-channel Infiniband cable is constructed with high-performance cable, which features individually shielded... | |
| Tripp Lite's SuperSpeed USB 3.0 10ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in... | |
| Tripp Lite's SuperSpeed USB 3.0 6ft Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in... | |
| Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices... | |
| Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard while remaining compatible with the billions of USB enabled devices currently deployed in the market. | |
| Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. | |
| Tripp Lite's SuperSpeed USB 3.0 Extension cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the... | |
| Tripp Lite's U026-20M is a 20-meter (65 ft.) USB 2.0 active extension cable used to increase the length of a USB device cable beyond the 16.ft cable limitation without signal... | |
| Tripp Lite's U038-003 3-ft. USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB Charger, or the USB port on your... | |
| Tripp Lite's U038-006 6-ft. USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB charger, or the USB port on your... | |
| Tripp Lite's U040-006 6-ft. USB 2.0 B Male to USB Type-C (USB-C) Male cable connects devices with a USB Type-B connector to the USB Type-C port on your tablet, laptop,... | |
| Tripp Lite's U040-006-MICRO 6-ft. USB 2.0 Hi-Speed cable connects devices with a Micro-B connector to the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer. The USB Type-C... | |
| Tripp Lite's U040-006-MINI 6-ft. USB 2.0 Hi-Speed cable connects devices with a 5-Pin Mini-B connector to the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer. The USB... | |
| Tripp Lite's U040-06N-MIC-F 6-in. USB 2.0 Hi-Speed adapter cable converts the USB Type-C (USB-C) port on your tablet, laptop, ultrabook or computer to a USB Micro-B port, allowing for Micro-B... | |
| Tripp Lite's U207-006 USB to DB25F Parallel Printer adapter cable allows you to plug your existing DB25M-36Centronics Printer cable into a USB port on your computer, allowing for faster data... | |
| Tripp Lite's UR022-001, 1-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
| Tripp Lite's UR022-003, 3-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
| Tripp Lite's UR022-003-RA, 3-ft. USB2.0 Right / Left Angle "A" to B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how... | |
| Tripp Lite's UR022-006, 6-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
| Tripp Lite's UR022-006-RA, 6-ft. USB2.0 Right / Left Angle "A" to B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how... | |
| Tripp Lite's UR022-006-WH, 6-ft. White USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer... | |
| Tripp Lite's UR022-010, 10-ft. USB2.0 A/B device cable, with Universal / Reversible "A" connector, meets or exceeds USB 2.0 specifications. No guessing on how to plug into the Computer or... | |
| Tripp Lite's UR030-001, 1-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
| Tripp Lite's UR030-003, 3-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
| Tripp Lite's UR030-003-DNB, 3-ft, USB 2.0 Universal / Reversible "A" to Down-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-003-LAB, 3-ft, USB 2.0 Universal / Reversible "A" to Left-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-003-RAB, 3-ft, USB 2.0 Universal / Reversible "A" to Right-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-003-UPB, 3-ft, USB 2.0 Universal / Reversible "A" to Up-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-006, 6-ft, USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
| Tripp Lite's UR030-006-LAB, 6-ft, USB 2.0 Universal / Reversible "A" to Left-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-006-RA 6-ft, Right / Left Angle USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA,... | |
| Tripp Lite's UR030-006-RAB, 6-ft, USB 2.0 Universal / Reversible "A" to Right-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-006-UDA 6-ft, Up / Down Angle Reversible USB 2.0 "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone,... | |
| Tripp Lite's UR030-006-UPB, 6-ft, USB 2.0 Universal / Reversible "A" to Up-Angle Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc... | |
| Tripp Lite's UR030-06N, 6-in., USB 2.0 Universal / Reversible "A" to Mini-B 5-pin device cable, meets or exceeds USB 2.0 Specifications. Connects a Digital camera, PDA, Cell Phone, etc to... | |
| Tripp Lite's UR050-001-24-10 1-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite's UR050-003-24G 1-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite's UR050-003-24G 3-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite's UR050-006-24G 6-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector... | |
| Tripp Lite's UR05C-003-RARB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of... | |
| Tripp Lite's UR05C-003-RB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of... | |
| Tripp Lite's UR05C-003-UARB is a 3-ft. Micro USB cable dedicated to charging mobile devices such as tablets and phones. Constructed of 20AWG power lines, it ensures the fastest charging of... | |
| Tripp Lite's USB 2.0 90 degree extension cable is used to modify the cable connecting to a PC or peripheral from straight-out to 90 degrees. This conversion is invaluable when... | |
| Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug... |
| << Prev |