Features
High-Performance Mini-SAS External HD Cable for Connecting SAN DevicesThis four-channel InfiniBand cable connects two storage devices with external mini-SAS HD SFF-8644 connectors, such as 12G RAID controllers, SATA hard drives, enclosures and JBOD devices. It supports data transfer rates up to 12 Gbps, which is faster than eSATA, USB 3.0 and Thunderbolt cables. The high-density connectors are surrounded by durable die-cast zinc that is compatible with shielded external connectors. Protective caps defend the connectors against dust and damage. Convenient pull-tabs make it easy to disconnect the cable in crowded racks and other applications. The S528-01M is backward compatible with previous SAS versions to ensure compatibility with your devices.
Typical Applications
Package Includes
36 Position miniSAS HD 4x Plug to Plug 3.28' (1.00m) Black
CBL - CABLES & CONNECTIVITY PRODUCTS
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | S528-01M | TL2379-ND | 42AH2064 |
| Product Name | Mini-SAS External HD Cable - SFF-8644 to SFF-8644, 12 Gbps, 1 m (3.3 ft.) | Pluggable Cables | Cbl Cables & Connectivity Products Eaton Tripp Lite |
| Product Type | SAS Cable | SAS Cable | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | |
| Standards / Certifications | RoHS; CE Marking |