Tripp Lite by Eaton Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3-ft.) S502-01M

Description
Tripp Lite's 32-pin SFF-8484 to 4 x 7-pin internal SAS cable (Serial Attached SCSI) cable is ideal for connecting SAS controllers to individual SAS/SATA disk drives. High-performance cable provides differential pair signaling with less than 5ps/m in pair skew, improved EMI protection, and 3.0Gbs data rate with rates up to 6.0Gbs. Thinner, flexible cable enables more efficient routing, with improved airflow and thermal mechanics. Configuration of storage devices is simplified. Tripp Lite SAS assemblies are RoHS compliant and feature a lifetime warranty. Features SFF-8484 to 4 x 7pin SAS Cable - 1 meter Supports data rates up to 6.0Gbs Thin, flexible cable for easy routing and increased airflow RoHS Compliant
Request a Quote Datasheet
Description
Tripp Lite's 32-pin SFF-8484 to 4 x 7-pin internal SAS cable (Serial Attached SCSI) cable is ideal for connecting SAS controllers to individual SAS/SATA disk drives. High-performance cable provides differential pair signaling with less than 5ps/m in pair skew, improved EMI protection, and 3.0Gbs data rate with rates up to 6.0Gbs. Thinner, flexible cable enables more efficient routing, with improved airflow and thermal mechanics. Configuration of storage devices is simplified. Tripp Lite SAS assemblies are RoHS compliant and feature a lifetime warranty. Features SFF-8484 to 4 x 7pin SAS Cable - 1 meter Supports data rates up to 6.0Gbs Thin, flexible cable for easy routing and increased airflow RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3-ft.) - S502-01M - Tripp Lite by Eaton
Chicago, IL, United States
Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3-ft.)
S502-01M
Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3-ft.) S502-01M
Tripp Lite's 32-pin SFF-8484 to 4 x 7-pin internal SAS cable (Serial Attached SCSI) cable is ideal for connecting SAS controllers to individual SAS/SATA disk drives. High-performance cable provides differential pair signaling with less than 5ps/m in pair skew, improved EMI protection, and 3.0Gbs data rate with rates up to 6.0Gbs. Thinner, flexible cable enables more efficient routing, with improved airflow and thermal mechanics. Configuration of storage devices is simplified. Tripp Lite SAS assemblies are RoHS compliant and feature a lifetime warranty. Features SFF-8484 to 4 x 7pin SAS Cable - 1 meter Supports data rates up to 6.0Gbs Thin, flexible cable for easy routing and increased airflow RoHS Compliant

Tripp Lite's 32-pin SFF-8484 to 4 x 7-pin internal SAS cable (Serial Attached SCSI) cable is ideal for connecting SAS controllers to individual SAS/SATA disk drives. High-performance cable provides differential pair signaling with less than 5ps/m in pair skew, improved EMI protection, and 3.0Gbs data rate with rates up to 6.0Gbs. Thinner, flexible cable enables more efficient routing, with improved airflow and thermal mechanics. Configuration of storage devices is simplified. Tripp Lite SAS assemblies are RoHS compliant and feature a lifetime warranty.

Features

  • SFF-8484 to 4 x 7pin SAS Cable - 1 meter
  • Supports data rates up to 6.0Gbs
  • Thin, flexible cable for easy routing and increased airflow
  • RoHS Compliant
Supplier's Site
Pluggable Cables - S502-01M-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
S502-01M-ND
Pluggable Cables S502-01M-ND
32, 7(4) Position SAS, SATA Plug to Plug (4) 3.28' (1.00m) Red

32, 7(4) Position SAS, SATA Plug to Plug (4) 3.28' (1.00m) Red

Buy Now Datasheet
Internal Sas Cable, 3Ft, Red; Connector Type A Eaton Tripp Lite - 52P6783 - Newark, An Avnet Company
Chicago, IL, United States
Internal Sas Cable, 3Ft, Red; Connector Type A Eaton Tripp Lite
52P6783
Internal Sas Cable, 3Ft, Red; Connector Type A Eaton Tripp Lite 52P6783
INTERNAL SAS CABLE, 3FT, RED; Connector Type A:-; Connector Type B:SATA Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

INTERNAL SAS CABLE, 3FT, RED; Connector Type A:-; Connector Type B:SATA Plug; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number S502-01M S502-01M-ND 52P6783
Product Name Internal SAS Cable, 4-in-1 32Pin (SFF-8484) to 4 x 7pin Cable, 1M (3-ft.) Pluggable Cables Internal Sas Cable, 3Ft, Red; Connector Type A Eaton Tripp Lite
Product Type SAS Cable SAS Cable SAS Cable
Cable Length 3.3 ft (10.06 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers