Tripp Lite by Eaton Internal SAS Cable, 4-Lane mini-SAS (SFF-8087) to 4xSatA 7pin, 18-in. (0.5M) S508-18N

Description
Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 18 inches long. Controller to four drives. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal mini SAS assemblies are capable of supporting SAS/SATA generation I, II, and III bandwidths ( up to 6Gbps ) Reduced mechanical size offers up to 4 times the port density of the current x4 solution For Controller to hard drive applications
Request a Quote Datasheet
Description
Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 18 inches long. Controller to four drives. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal mini SAS assemblies are capable of supporting SAS/SATA generation I, II, and III bandwidths ( up to 6Gbps ) Reduced mechanical size offers up to 4 times the port density of the current x4 solution For Controller to hard drive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal SAS Cable, 4-Lane mini-SAS (SFF-8087) to 4xSatA 7pin, 18-in. (0.5M) - S508-18N - Tripp Lite by Eaton
Chicago, IL, United States
Internal SAS Cable, 4-Lane mini-SAS (SFF-8087) to 4xSatA 7pin, 18-in. (0.5M)
S508-18N
Internal SAS Cable, 4-Lane mini-SAS (SFF-8087) to 4xSatA 7pin, 18-in. (0.5M) S508-18N
Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 18 inches long. Controller to four drives. Features Positive and passive latching ensures that the plug remains mated to receptacle All internal mini SAS assemblies are capable of supporting SAS/SATA generation I, II, and III bandwidths ( up to 6Gbps ) Reduced mechanical size offers up to 4 times the port density of the current x4 solution For Controller to hard drive applications

Internal Mini-SAS SFF-8087 to 4 x SATA 7pin cable, 18 inches long. Controller to four drives.

Features

  • Positive and passive latching ensures that the plug remains mated to receptacle
  • All internal mini SAS assemblies are capable of supporting SAS/SATA generation I, II, and III bandwidths ( up to 6Gbps )
  • Reduced mechanical size offers up to 4 times the port density of the current x4 solution
  • For Controller to hard drive applications
Supplier's Site
Pluggable Cables - TL2227-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
TL2227-ND
Pluggable Cables TL2227-ND
36, 7 (4) Position miniSAS 4i, SATA Plug to Plug (4) 1.50' (457.20mm) Red

36, 7 (4) Position miniSAS 4i, SATA Plug to Plug (4) 1.50' (457.20mm) Red

Buy Now Datasheet
Internal Sas Cable, 1.5Ft, Red; Connector Type A Eaton Tripp Lite - 52P6787 - Newark, An Avnet Company
Chicago, IL, United States
Internal Sas Cable, 1.5Ft, Red; Connector Type A Eaton Tripp Lite
52P6787
Internal Sas Cable, 1.5Ft, Red; Connector Type A Eaton Tripp Lite 52P6787
INTERNAL SAS CABLE, 1.5FT, RED; Connector Type A:-; Connector Type B:SATA Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:460mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

INTERNAL SAS CABLE, 1.5FT, RED; Connector Type A:-; Connector Type B:SATA Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:460mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number S508-18N TL2227-ND 52P6787
Product Name Internal SAS Cable, 4-Lane mini-SAS (SFF-8087) to 4xSatA 7pin, 18-in. (0.5M) Pluggable Cables Internal Sas Cable, 1.5Ft, Red; Connector Type A Eaton Tripp Lite
Product Type SAS Cable; ATA / SATA SAS Cable SAS Cable
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.51 ft (4.6 dm)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 150mm, single-end, for Latches - M80-FC11068L0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details