Macnaught USA, Inc. Datasheets for Fluid Dispensing Equipment

Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more

Product Name Notes
Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support...
Digital Meter Oil Control Gun OCVF-001 Digital Metered Oil Gun with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-001 Digital Oil Control Gun has numerous options...
Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun...
Digital Meter Oil Control Gun with Preset OCVF-PS-001 Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-PS-001 Digital Preset Oil...
Flexible Nozzle Oil Delivery Gun, NPT. Macnaught offers the HG20F-02 unmetered oil control with a flexible extension and automatic non-drip nozzle. It comes with a trigger guard, latching trigger and...
HG100/IM019E High Flow Metered Gun with wide Temperature LC Display. 3/4″ NPT inlet. High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking...
M3 50:1 Bare Grease Pump for 120 pound / 16 gallon kegs Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of...
M3 50:1 Bare Grease Pump for 30 pound / 5 Gallon Pails Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of...
M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of...
M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and...
M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and...
M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover,...
M3 Portable 50:1 Grease Dispensing Kit for 5 gallon Pails Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover,...
M3 Portable 50:1 Grease Dispensing Kit for 55 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover,...
M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate...
M3 Portable 50:1 Grease Pump for 5 gallon Pails 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate...
M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate...
Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium distance. For 48-58 gallon drums. Features...
Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon...
Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48 -...
Macnaught’s 50:1 Premium air-operated/pneumat ic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers.
Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon...
Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48-58 gallon...
MECHANICAL METER OIL DISPENSING GUN Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use...
Meter Oil Control Gun OCVHF-001 High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with...
Metered Control Gun HG20 & IM012E, 1/2″ NPT inlet, flexible extension, 30 LPM/8 GPM flow rate, 1000psi. Macnaught offers the HG20F-012E-02 highly accurate electric metered oil control with a flexible...
Metered Control Gun HG20 & IM012E, 1/2″ NPT inlet, rigid extension, auto shutoff nozzle, handle guard, 8 GPM/30 LPM flow rate, 1000psi. Macnaught offers the HG20R-012E-02 highly accurate electronic metered...
Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total. Macnaught offers the HG55F-02 Electronic oil control...
Metered Oil Control Gun, Black shroud, rigid ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet & LCD with Batch & Total. Macnaught offers the HG55R-02 Electronic oil control...
Metered Oil Control Gun, Electronic Preset w/Auto shutoff, Black shroud, fully flexible ext., trigger guard, non-drip auto nozzle, 1/2″ NPT inlet. Macnaught offers the HG60F-02 Electronic Preset oil control gun...
Metered Oil Control Gun, Electronic Preset with Auto shutoff, Black shroud, rigid ext., trigger guard, non-drip auto nozzle, 1/2″ NPT inlet. Macnaught offers the HG60R-02 Electronic Preset oil control gun...
Rigid Nozzle Oil Delivery Gun, NPT. Macnaught offers the HG20R-02 unmetered oil control with a rigid extension and automatic non-drip nozzle. It comes with a trigger guard, latching trigger and...
Complete with Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 5-gallon differing oils. Use the powerhead from the BOP20HV kit to...
Complete with DEF / Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant.
Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV...
Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet...
High Pressure Booster Gun & Swivel Assembly Replacement Grease Booster Gun & Swivel Assembly for use with P3TR, P6TR and P8-11 Grease Pumps. Connection: 1/4″ NPT (F) Z Swivel Assembly...
High Pressure/High Volume Control Gun For K-series pumps K4-01, K7-24 & K7-67
High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4″ BSP(F) inlet swivel. Up to 10,350 kPa (1500...
K32-02 Flexigun® Manual Grease Gun A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can...
Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM. Installs Easily...
Macnaught Heavy Duty Pistol Grip Grease Gun with 10 Yr Warranty, Bulk fillable or 14oz. cartridge. 1/8 NPT Flex Connection x 12″ long, KY Supergrip three-jaw high-pressure coupler. No leak...
Macnaught Heavy-Duty High Pressure Lever Grease Gun with 10 Year Performance Warranty. Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged...
Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM) Macnaught’s...
Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low...
Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low...
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining...
Macnaught’s 120V DEF Dispensing system was designed to be fully portable and hangs on Tote Cages or Trolleys with ease. Easy to assemble and comes with Auto Nozzle and Flow...
Macnaught’s 12V DEF Dispensing system was designed to be fully portable and hangs on Tote Cages or Trolleys with ease. Easy to assemble and comes with Auto Nozzle and Flow...
Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times...
Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5...
Macnaught’s New Grease Control Valve gives precise on/off delivery of your grease pump along with accurate grease measurement. Measure critical grease points with ease and accuracy or log the total...
PN# BP-10FT: 10FT of 1/2” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV )...
PN# BP-HV10FT: 10FT of ¾” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV )...
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF...
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon...
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5...
The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’
The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of...
The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a...
This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery...
This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger,...
This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing...