Macnaught USA, Inc. Macnaught BOP60 16, 55 Gallon Coolant Stem Kit BP60X-COA

Description
Complete with DEF / Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant stem kits only available from Macnaught USA. INCLUDES 2 YEAR WARRANTY! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60X-COA Specifications Description BOP60 Coolant Stem Kit Part number BP60X-COA Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-COA Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Use with Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Description
Complete with DEF / Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant stem kits only available from Macnaught USA. INCLUDES 2 YEAR WARRANTY! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60X-COA Specifications Description BOP60 Coolant Stem Kit Part number BP60X-COA Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-COA Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Use with Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP60 16, 55 Gallon Coolant Stem Kit - BP60X-COA - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP60 16, 55 Gallon Coolant Stem Kit
BP60X-COA
Macnaught BOP60 16, 55 Gallon Coolant Stem Kit BP60X-COA
Complete with DEF / Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant stem kits only available from Macnaught USA. INCLUDES 2 YEAR WARRANTY! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60X-COA Specifications Description BOP60 Coolant Stem Kit Part number BP60X-COA Drum size 16 & 55 gallon containers Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-COA Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Use with Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

Complete with DEF / Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 16, 55 gallon drums with differing oils & coolant. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy.

*BOP Coolant stem kits only available from Macnaught USA.

INCLUDES 2 YEAR WARRANTY!

*pails or containers not included

INCLUDES 2 YEAR WARRANTY!

Macnaught BP60X-COA Specifications

Description BOP60 Coolant Stem Kit
Part number
BP60X-COA
Drum size 16 & 55 gallon containers
Lubricant Range Coolant
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 1/2" Hose. 10ft options are available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP60S-COA Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – multiple fluids with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Use with Coolant
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP60X-COA
Product Name Macnaught BOP60 16, 55 Gallon Coolant Stem Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details