Macnaught USA, Inc. Macnaught BOPHV Oil Dispensing Gun with 10ft Hose & Nozzle BP-HV10FT

Description
PN# BP-HV10FT: 10FT of ¾” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) Macnaught BPHV-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Up to 140W / ISO680 Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 3/4” ID x 10 ft long Warranty 2 years Macnaught BPHV-10FT Features and Benefits Assembly includes 10ft of 3/4” Spiral Wound Hose On Demand Nozzle Meter is not included in this option Assembly installs in seconds, simply screw onto pump discharge
Description
PN# BP-HV10FT: 10FT of ¾” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) Macnaught BPHV-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Up to 140W / ISO680 Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 3/4” ID x 10 ft long Warranty 2 years Macnaught BPHV-10FT Features and Benefits Assembly includes 10ft of 3/4” Spiral Wound Hose On Demand Nozzle Meter is not included in this option Assembly installs in seconds, simply screw onto pump discharge

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOPHV Oil Dispensing Gun with 10ft Hose & Nozzle - BP-HV10FT - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOPHV Oil Dispensing Gun with 10ft Hose & Nozzle
BP-HV10FT
Macnaught BOPHV Oil Dispensing Gun with 10ft Hose & Nozzle BP-HV10FT
PN# BP-HV10FT: 10FT of ¾” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) Macnaught BPHV-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Up to 140W / ISO680 Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 3/4” ID x 10 ft long Warranty 2 years Macnaught BPHV-10FT Features and Benefits Assembly includes 10ft of 3/4” Spiral Wound Hose On Demand Nozzle Meter is not included in this option Assembly installs in seconds, simply screw onto pump discharge

PN# BP-HV10FT: 10FT of ¾” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV )

Macnaught BPHV-10FT Specifications

Description BOP Hose with Nozzle – use only with BOP Pumps
Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 )
Lubricant Range Up to 140W / ISO680
Delivery Rate Using BOP Pumps, up to 1.5+ GPM
Hose Premium Clear PVC Spiral Wound Hose 3/4” ID x 10 ft long
Warranty 2 years

Macnaught BPHV-10FT Features and Benefits

  • Assembly includes 10ft of 3/4” Spiral Wound Hose
  • On Demand Nozzle
  • Meter is not included in this option
  • Assembly installs in seconds, simply screw onto pump discharge
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP-HV10FT
Product Name Macnaught BOPHV Oil Dispensing Gun with 10ft Hose & Nozzle
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details