M3 50:1 Bare Grease Pump for 120 pound / 16 gallon kegs
Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership.
Suitable for all greases up to NLGI # 2. Our M3 Blue Series pumps are high flow durable industrial grade units that are designed to run economically at low CFM rates.
INCLUDES 3 YEAR WARRANTY!
Note: This is a bare pump and does not come with follower, cover, hose or booster gun
M3 Blue Series Bare Grease Pump Specifications:
Model number GP12050-1-001
Container Sizes Fits all common 16 Gallon Kegs
Operating PSI 70-150 PSI
Grease Flow 1.76 Pounds Per minute
Motor Diameter 2 1/2"
CFM 3.6 CFM @ 150 PSI
Maximum Delivery Pressure 7,250 PSI
Air Inlet ¼ inch fnpt
Outlet Port ¼ inch mnpt
Suction Tube Diameter 1-3/16”
Suction Tube Length
29 1/8"
Weight 12.5
| Macnaught USA, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | GP12050-1-001 |
| Product Name | Macnaught M3 50:1 Bare Grease Pump for 16 Gallon Kegs - 1.76 PPM Grease Delivery |
| Dispensing Equipment Type | Dispense Only |