Macnaught USA, Inc. Macnaught Heavy Duty M3 50:1 Grease Pump for 16 Gallon Drums - 4 PPM Grease Delivery M3GPHD16

Description
M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Grease Pump Specifications PN#: M3GPHD16 Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 70-145 Grease Flow: 4 Pounds Per minute 8.1 CFM@115 PSI Motor diameter: 3 inch Maximum Pressure at Gun: 8,700 PSI Air Inlet: ¼ inch NPT Outlet Port: ¼ inch NPT Suction tube Diameter: 1-1/4 inch Pump Tube Length: 29 1/8 inch Includes Pump - PN# 17125052 Drum Cover - PN# 19338502 Follow Plate - PN# 19437002 Booster Gun - PN# 18212070 Z Swivel: M3ZSB Connection Hose - PN# 1/4" x 13ft Not Included - Trolley
Datasheet
Description
M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Grease Pump Specifications PN#: M3GPHD16 Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 70-145 Grease Flow: 4 Pounds Per minute 8.1 CFM@115 PSI Motor diameter: 3 inch Maximum Pressure at Gun: 8,700 PSI Air Inlet: ¼ inch NPT Outlet Port: ¼ inch NPT Suction tube Diameter: 1-1/4 inch Pump Tube Length: 29 1/8 inch Includes Pump - PN# 17125052 Drum Cover - PN# 19338502 Follow Plate - PN# 19437002 Booster Gun - PN# 18212070 Z Swivel: M3ZSB Connection Hose - PN# 1/4" x 13ft Not Included - Trolley
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught Heavy Duty M3 50:1 Grease Pump for 16 Gallon Drums - 4 PPM Grease Delivery - M3GPHD16 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Heavy Duty M3 50:1 Grease Pump for 16 Gallon Drums - 4 PPM Grease Delivery
M3GPHD16
Macnaught Heavy Duty M3 50:1 Grease Pump for 16 Gallon Drums - 4 PPM Grease Delivery M3GPHD16
M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid Extension and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Grease Pump Specifications PN#: M3GPHD16 Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 70-145 Grease Flow: 4 Pounds Per minute 8.1 CFM@115 PSI Motor diameter: 3 inch Maximum Pressure at Gun: 8,700 PSI Air Inlet: ¼ inch NPT Outlet Port: ¼ inch NPT Suction tube Diameter: 1-1/4 inch Pump Tube Length: 29 1/8 inch Includes Pump - PN# 17125052 Drum Cover - PN# 19338502 Follow Plate - PN# 19437002 Booster Gun - PN# 18212070 Z Swivel: M3ZSB Connection Hose - PN# 1/4" x 13ft Not Included - Trolley

M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums

Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid Extension and 3 Jaw Grease Coupler.

Macnaught’s M3 Grease Pumps were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Grease Pump Specifications

  • PN#: M3GPHD16
  • Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb
  • Operating PSI: 70-145
  • Grease Flow: 4 Pounds Per minute
  • 8.1 CFM@115 PSI
  • Motor diameter: 3 inch
  • Maximum Pressure at Gun: 8,700 PSI
  • Air Inlet: ¼ inch NPT
  • Outlet Port: ¼ inch NPT
  • Suction tube Diameter: 1-1/4 inch
  • Pump Tube Length: 29 1/8 inch

Includes

  • Pump - PN# 17125052
  • Drum Cover - PN# 19338502
  • Follow Plate - PN# 19437002
  • Booster Gun - PN# 18212070
  • Z Swivel: M3ZSB
  • Connection Hose - PN# 1/4" x 13ft

Not Included - Trolley

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number M3GPHD16
Product Name Macnaught Heavy Duty M3 50:1 Grease Pump for 16 Gallon Drums - 4 PPM Grease Delivery
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details