Flexible Nozzle Oil Delivery Gun, NPT.
Macnaught offers the HG20F-02 unmetered oil control with a flexible extension and automatic non-drip nozzle. It comes with a trigger guard, latching trigger and is fully serviceable. With a ½ inch NPT inlet and maximum working pressure up to 1000 psi this gun delivers a flow rate of up to 8 gallons a minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140.
INCLUDES 10 YEAR WARRANTY!
Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02
Macnaught Metered Control Gun Specifications Model number HG20F-02
Flow Range up to 8gal(30L)/min
Inlet Swivel 1/2″ NPT (F)
Meter X
Meter Accuracy X
Max working temp 150°F / 70°C
Extension Flexible
Non drip nozzle Automatic
Latching Trigger √
Fully Serviceable √
Warranty
10 years
Parts Guarantee 10 years
Compatible Fluid Engine and gear oils up to SAE140, auto
trans and hydraulic fluid
Max Working Pressure 1000psi(6900kPa)
Features & Benefits:
| Macnaught USA, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | HG20F-02 |
| Product Name | Macnaught Unmetered Oil Control Gun with Flex Extension |
| Dispensing Equipment Type | Dispense Only |