Macnaught USA, Inc. Macnaught BOP60HV 16, 55 Gallon Oil Stem Kit BP60X-OHA

Description
Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHA Specifications Description BOP60HV Stem Kit Part number BP60X-OHA Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of ¾’ Hose. 10ft options is available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet
Description
Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHA Specifications Description BOP60HV Stem Kit Part number BP60X-OHA Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of ¾’ Hose. 10ft options is available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP60HV 16, 55 Gallon Oil Stem Kit - BP60X-OHA - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP60HV 16, 55 Gallon Oil Stem Kit
BP60X-OHA
Macnaught BOP60HV 16, 55 Gallon Oil Stem Kit BP60X-OHA
Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy. INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHA Specifications Description BOP60HV Stem Kit Part number BP60X-OHA Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of ¾’ Hose. 10ft options is available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV kit to power this stem to make transferring different oils clean and easy.

INCLUDES 2 YEAR WARRANTY!

Macnaught BP60S-OHA Specifications

Description BOP60HV Stem Kit
Part number
BP60X-OHA
Drum size 16 & 55 gallon containers
Lubricant Range Up to 140W / ISO680
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of ¾’ Hose. 10ft options is available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP60S-OHU Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Oils up to SAE140 / ISO680
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP60X-OHA
Product Name Macnaught BOP60HV 16, 55 Gallon Oil Stem Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details