Macnaught USA, Inc. Datasheets for Positive Displacement Flow Meters

Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more

Product Name Notes
Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work...
Macnaught Hazard Zone Overview Macnaught MX ExD, Intrinsically Safe, and Simple Safe Flow Meters were designed, certified and approved for most fluid Hazard Zone Atmospheres. Macnaught Hazard Meters are for...
Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most...
Macnaught M-Series Digital Flow Meters The Macnaught M-Series Flow Meter class consists of our M1 Square Body Digital, MH High Pressure, and CR Chemical Resistant Flow Meter products. M1 Square...
Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each...
Macnaught MX Overview Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter –