Macnaught USA, Inc. Macnaught BOP60 16-55 Gallon ATF Pump Stem Kit BP60X-ALA

Description
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+ INCLUDES 2 YEAR WARRANTY! Macnaught BP60X-ALA Specifications Description BOP60 ATF Stem Kit Part number BP60X-ALA Drum size 16 & 55 gallon containers Lubricant Range Suitable for all ATF fluids Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2’ Hose. 10ft options is available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60X-ALA Features and Benefits New modular concept Sealed wetted parts – zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for all ATF fluids Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue
Description
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+ INCLUDES 2 YEAR WARRANTY! Macnaught BP60X-ALA Specifications Description BOP60 ATF Stem Kit Part number BP60X-ALA Drum size 16 & 55 gallon containers Lubricant Range Suitable for all ATF fluids Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2’ Hose. 10ft options is available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60X-ALA Features and Benefits New modular concept Sealed wetted parts – zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for all ATF fluids Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue
Datasheet
Datasheet Summary
Powered by GS/AI

The Macnaught BOP60 ATF Pump Stem Kit, part number BP60X-ALA, is designed for dispensing Automatic Transmission Fluids from 16 to 55-gallon containers. It features a delivery rate of up to 1.5 gallons per minute and is compatible with all ATF fluids. The kit includes a 5-foot hose and an on-demand flow control nozzle, allowing for efficient and controlled dispensing without manual pumping. The sealed wetted parts ensure zero contamination, and the modular design allows for the use of a single powerhead across multiple pump stems. The pump is powered by an 18V rechargeable lithium-ion battery, which can deliver up to 40 gallons per charge. This product is fully serviceable, with impeller and seal kits available for maintenance.

Datasheet Summary
Powered by GS/AI

The Macnaught BOP60 ATF Pump Stem Kit, part number BP60X-ALA, is designed for dispensing Automatic Transmission Fluids from 16 to 55-gallon containers. It features a delivery rate of up to 1.5 gallons per minute and is compatible with all ATF fluids. The kit includes a 5-foot hose and an on-demand flow control nozzle, allowing for efficient and controlled dispensing without manual pumping. The sealed wetted parts ensure zero contamination, and the modular design allows for the use of a single powerhead across multiple pump stems. The pump is powered by an 18V rechargeable lithium-ion battery, which can deliver up to 40 gallons per charge. This product is fully serviceable, with impeller and seal kits available for maintenance.

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP60 16-55 Gallon ATF Pump Stem Kit - BP60X-ALA - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP60 16-55 Gallon ATF Pump Stem Kit
BP60X-ALA
Macnaught BOP60 16-55 Gallon ATF Pump Stem Kit BP60X-ALA
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+ INCLUDES 2 YEAR WARRANTY! Macnaught BP60X-ALA Specifications Description BOP60 ATF Stem Kit Part number BP60X-ALA Drum size 16 & 55 gallon containers Lubricant Range Suitable for all ATF fluids Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2’ Hose. 10ft options is available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60X-ALA Features and Benefits New modular concept Sealed wetted parts – zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for all ATF fluids Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue

The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 16 – 55 gallon drum sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+

INCLUDES 2 YEAR WARRANTY!

Macnaught BP60X-ALA Specifications

Description BOP60 ATF Stem Kit
Part number
BP60X-ALA
Drum size 16 & 55 gallon containers
Lubricant Range Suitable for all ATF fluids
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 1/2’ Hose. 10ft options is available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP60X-ALA Features and Benefits

  • New modular concept
  • Sealed wetted parts – zero contamination
  • Fully serviceable – impeller & seal kits available
  • Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Suitable for all ATF fluids
  • Flow rates up to 1.5+ GPM
  • Safety lockout carry handle for simple Powerhead transfer
  • On-demand flow control
  • No more pumping by hand to reduce fatigue
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP60X-ALA
Product Name Macnaught BOP60 16-55 Gallon ATF Pump Stem Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details