Macnaught USA, Inc. Macnaught M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums - 1.76 PPM Grease Delivery M3GPK16-KIT

Description
M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Portable Grease Dispensing Kit Specifications PN#: M3GPK16-KIT Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 30-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 @ 150 PSI Maximum Pressure at Gun: 7,250 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 29 1/8 inch Kit Includes Pump - PN# GP12050-1-001 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC16 Follow Plate - PN# M3GPF16 Grease Nozzle - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16"
Datasheet
Description
M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Portable Grease Dispensing Kit Specifications PN#: M3GPK16-KIT Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 30-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 @ 150 PSI Maximum Pressure at Gun: 7,250 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 29 1/8 inch Kit Includes Pump - PN# GP12050-1-001 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC16 Follow Plate - PN# M3GPF16 Grease Nozzle - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums - 1.76 PPM Grease Delivery - M3GPK16-KIT - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums - 1.76 PPM Grease Delivery
M3GPK16-KIT
Macnaught M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums - 1.76 PPM Grease Delivery M3GPK16-KIT
M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible and 3 Jaw Grease Coupler. Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Portable Grease Dispensing Kit Specifications PN#: M3GPK16-KIT Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb Operating PSI: 30-150 Grease Flow: 1.76 Pounds Per minute Motor diameter: 2-1/2 inch CFM: 3.6 @ 150 PSI Maximum Pressure at Gun: 7,250 PSI Air Inlet: ¼ inch NPTF Outlet Port: ¼ inch NPTM Suction tube Diameter: 1-3/16 inch Pump Tube Length: 29 1/8 inch Kit Includes Pump - PN# GP12050-1-001 Trolley - PN# M3TR5 Drum Cover - PN# M3GPC16 Follow Plate - PN# M3GPF16 Grease Nozzle - PN# M3B3-01 Connection Hose - PN# 1/4" x 13ft Flexible Extension 1/4" x 16"

M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums

Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and Grease Control Gun with Rigid & 16" Flexible and 3 Jaw Grease Coupler.

Macnaught’s M3 Grease Dispensing Kits were designed for Heavy Duty Repair Shop grease dispensing needs. Suitable for all greases up to NLGI #2. Quick and easy assembly, allows full mobility while safely moving grease pump stations with ease.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Portable Grease Dispensing Kit Specifications

  • PN#: M3GPK16-KIT
  • Container Sizes: Fits all Common 16 Gallon Grease Drums 110lb to 132lb
  • Operating PSI: 30-150
  • Grease Flow: 1.76 Pounds Per minute
  • Motor diameter: 2-1/2 inch
  • CFM: 3.6 @ 150 PSI
  • Maximum Pressure at Gun: 7,250 PSI
  • Air Inlet: ¼ inch NPTF
  • Outlet Port: ¼ inch NPTM
  • Suction tube Diameter: 1-3/16 inch
  • Pump Tube Length: 29 1/8 inch

Kit Includes

  • Pump - PN# GP12050-1-001
  • Trolley - PN# M3TR5
  • Drum Cover - PN# M3GPC16
  • Follow Plate - PN# M3GPF16
  • Grease Nozzle - PN# M3B3-01
  • Connection Hose - PN# 1/4" x 13ft
  • Flexible Extension 1/4" x 16"
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number M3GPK16-KIT
Product Name Macnaught M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums - 1.76 PPM Grease Delivery
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details