Macnaught USA, Inc. Macnaught Heavy Duty Manual Lever Grease Gun K40-01

Description
Macnaught Heavy-Duty High Pressure Lever Grease Gun with 10 Year Performance Warranty. Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment, municipal & aviation lubrication shop expectations – globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble-free service – we guarantee it! Macnaught k40-01 Features and Benefits Industry Leading 10-Year Warranty KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K40-01 Specifications Model number K40-01 Levergun® Description Manual Grease Gun KY SUPERGRIP™ coupler ✔ Fully serviceable ✔ Included extensions 6” Rigid / 12” Flexible Output volume per shot 0.05oz/1.5g Cartridge 14oz/400g Bulk fillable ✔ Max grease type NLGI No.2 Warranty 10 years Parts guarantee 10 years
Description
Macnaught Heavy-Duty High Pressure Lever Grease Gun with 10 Year Performance Warranty. Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment, municipal & aviation lubrication shop expectations – globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble-free service – we guarantee it! Macnaught k40-01 Features and Benefits Industry Leading 10-Year Warranty KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K40-01 Specifications Model number K40-01 Levergun® Description Manual Grease Gun KY SUPERGRIP™ coupler ✔ Fully serviceable ✔ Included extensions 6” Rigid / 12” Flexible Output volume per shot 0.05oz/1.5g Cartridge 14oz/400g Bulk fillable ✔ Max grease type NLGI No.2 Warranty 10 years Parts guarantee 10 years

Suppliers

Company
Product
Description
Supplier Links
Macnaught Heavy Duty Manual Lever Grease Gun - K40-01 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Heavy Duty Manual Lever Grease Gun
K40-01
Macnaught Heavy Duty Manual Lever Grease Gun K40-01
Macnaught Heavy-Duty High Pressure Lever Grease Gun with 10 Year Performance Warranty. Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples. Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment, municipal & aviation lubrication shop expectations – globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble-free service – we guarantee it! Macnaught k40-01 Features and Benefits Industry Leading 10-Year Warranty KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K40-01 Specifications Model number K40-01 Levergun® Description Manual Grease Gun KY SUPERGRIP™ coupler ✔ Fully serviceable ✔ Included extensions 6” Rigid / 12” Flexible Output volume per shot 0.05oz/1.5g Cartridge 14oz/400g Bulk fillable ✔ Max grease type NLGI No.2 Warranty 10 years Parts guarantee 10 years

Macnaught Heavy-Duty High Pressure Lever Grease Gun with 10 Year Performance Warranty.

Designed for high pressure, high volume greasing, this lever action grease gun can easily clear blocked or damaged grease nipples.

Since 1948, Macnaught Grease Guns have been built to support the harsh Australian mining industry. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment, municipal & aviation lubrication shop expectations – globally. Flexigun, Levergun and Grease Transfer Pump models available. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble-free service – we guarantee it!

Macnaught k40-01 Features and Benefits

  • Industry Leading 10-Year Warranty
  • KY Supergrip three-jaw high-pressure coupler – Positive no leak connection
  • Heavy-duty, stepped barrel for long service and easy grip
  • Robust zinc handle
  • Filler Bleeder opens by hand with no tools
  • Screw fasteners for easy servicing – no rivets
  • Machined barrel threads screw on easily to head
  • Lock the plunge rod into the follower for easier bleeding

Macnaught K40-01 Specifications

Model number K40-01 Levergun®
Description Manual Grease Gun
KY SUPERGRIP™ coupler ✔
Fully serviceable ✔
Included extensions 6” Rigid / 12” Flexible
Output volume per shot 0.05oz/1.5g
Cartridge 14oz/400g
Bulk fillable ✔
Max grease type NLGI No.2
Warranty 10 years
Parts guarantee
10 years

Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number K40-01
Product Name Macnaught Heavy Duty Manual Lever Grease Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Grease, Oil & Lubricant Dispensers - 7031098 - RS Components, Ltd.
Specs
Application Jerrycan
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details