Macnaught USA, Inc. Macnaught Mechanical Meter Oil Dispensing Gun HG40P-02

Description
MECHANICAL METER OIL DISPENSING GUN Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use mechanical counter. Perfect for light and heavy duty shop use. The Flexible Spout with Manual Non Drip Nozzle is fitted with a balanced valve for reduced trigger pressure. The HG40P-02 is compact, lightweight and comes with a full 2 year warranty. Shop operators love the simple yet robust Mechanical Meter Oil Dispensing Gun. No calibration, easy to use with 1% accuracy. It’s the simplest way to measure a wide range of oils. Full 2 Year Warranty. Macnaught Metered Control Gun Specifications Model number HG40P-02 Flow Range .26 – 7.9 GPM Meter Accuracy +/- 1% Max Operating Pressure: 1,000 PSI Operating Temps: 10F to 140F Connection: ½” NPT Extension flexible Non drip nozzle manual Warranty 2 years Features & Benefits: Simple to Use, no programming or batteries required Good for all oils with a flow range of .26 – 7.8 GPM Mechanical Reset button for quart registration Flexible Spout with Manual Non Drip Nozzle Value Proposition: Accurate control and measurement of oil usage.
Description
MECHANICAL METER OIL DISPENSING GUN Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use mechanical counter. Perfect for light and heavy duty shop use. The Flexible Spout with Manual Non Drip Nozzle is fitted with a balanced valve for reduced trigger pressure. The HG40P-02 is compact, lightweight and comes with a full 2 year warranty. Shop operators love the simple yet robust Mechanical Meter Oil Dispensing Gun. No calibration, easy to use with 1% accuracy. It’s the simplest way to measure a wide range of oils. Full 2 Year Warranty. Macnaught Metered Control Gun Specifications Model number HG40P-02 Flow Range .26 – 7.9 GPM Meter Accuracy +/- 1% Max Operating Pressure: 1,000 PSI Operating Temps: 10F to 140F Connection: ½” NPT Extension flexible Non drip nozzle manual Warranty 2 years Features & Benefits: Simple to Use, no programming or batteries required Good for all oils with a flow range of .26 – 7.8 GPM Mechanical Reset button for quart registration Flexible Spout with Manual Non Drip Nozzle Value Proposition: Accurate control and measurement of oil usage.

Suppliers

Company
Product
Description
Supplier Links
Macnaught Mechanical Meter Oil Dispensing Gun - HG40P-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Mechanical Meter Oil Dispensing Gun
HG40P-02
Macnaught Mechanical Meter Oil Dispensing Gun HG40P-02
MECHANICAL METER OIL DISPENSING GUN Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use mechanical counter. Perfect for light and heavy duty shop use. The Flexible Spout with Manual Non Drip Nozzle is fitted with a balanced valve for reduced trigger pressure. The HG40P-02 is compact, lightweight and comes with a full 2 year warranty. Shop operators love the simple yet robust Mechanical Meter Oil Dispensing Gun. No calibration, easy to use with 1% accuracy. It’s the simplest way to measure a wide range of oils. Full 2 Year Warranty. Macnaught Metered Control Gun Specifications Model number HG40P-02 Flow Range .26 – 7.9 GPM Meter Accuracy +/- 1% Max Operating Pressure: 1,000 PSI Operating Temps: 10F to 140F Connection: ½” NPT Extension flexible Non drip nozzle manual Warranty 2 years Features & Benefits: Simple to Use, no programming or batteries required Good for all oils with a flow range of .26 – 7.8 GPM Mechanical Reset button for quart registration Flexible Spout with Manual Non Drip Nozzle Value Proposition: Accurate control and measurement of oil usage.

MECHANICAL METER OIL DISPENSING GUN

Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use mechanical counter. Perfect for light and heavy duty shop use. The Flexible Spout with Manual Non Drip Nozzle is fitted with a balanced valve for reduced trigger pressure. The HG40P-02 is compact, lightweight and comes with a full 2 year warranty. Shop operators love the simple yet robust Mechanical Meter Oil Dispensing Gun.

No calibration, easy to use with 1% accuracy. It’s the simplest way to measure a wide range of oils.

Full 2 Year Warranty.

Macnaught Metered Control Gun Specifications Model number HG40P-02
Flow Range .26 – 7.9 GPM
Meter Accuracy +/- 1%
Max Operating Pressure: 1,000 PSI
Operating Temps: 10F to 140F
Connection: ½” NPT
Extension flexible
Non drip nozzle manual
Warranty 2 years

Features & Benefits:

  • Simple to Use, no programming or batteries required
  • Good for all oils with a flow range of .26 – 7.8 GPM
  • Mechanical Reset button for quart registration
  • Flexible Spout with Manual Non Drip Nozzle

Value Proposition:

  • Accurate control and measurement of oil usage.
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number HG40P-02
Product Name Macnaught Mechanical Meter Oil Dispensing Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details