Macnaught USA, Inc. Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle BP-10FT

Description
PN# BP-10FT: 10FT of 1/2” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) for Coolant only. INCLUDES 2 YEAR WARRANTY! Macnaught BP-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Coolant Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 1/2” ID x 10 ft long Warranty 2 years Macnaught BP-10FT Features and Benefits Assembly includes 10ft of 1/2” Spiral Wound Hose On Demand Nozzle Meter is not included in this option Assembly installs in seconds, simply screw onto pump discharge
Description
PN# BP-10FT: 10FT of 1/2” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) for Coolant only. INCLUDES 2 YEAR WARRANTY! Macnaught BP-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Coolant Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 1/2” ID x 10 ft long Warranty 2 years Macnaught BP-10FT Features and Benefits Assembly includes 10ft of 1/2” Spiral Wound Hose On Demand Nozzle Meter is not included in this option Assembly installs in seconds, simply screw onto pump discharge

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle - BP-10FT - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle
BP-10FT
Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle BP-10FT
PN# BP-10FT: 10FT of 1/2” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) for Coolant only. INCLUDES 2 YEAR WARRANTY! Macnaught BP-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 ) Lubricant Range Coolant Delivery Rate Using BOP Pumps, up to 1.5+ GPM Hose Premium Clear PVC Spiral Wound Hose 1/2” ID x 10 ft long Warranty 2 years Macnaught BP-10FT Features and Benefits Assembly includes 10ft of 1/2” Spiral Wound Hose On Demand Nozzle Meter is not included in this option Assembly installs in seconds, simply screw onto pump discharge

PN# BP-10FT: 10FT of 1/2” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV ) for Coolant only.

INCLUDES 2 YEAR WARRANTY!

Macnaught BP-10FT Specifications Description BOP Hose with Nozzle – use only with BOP Pumps
Drum size Use with 5 gallon ( BOP20 ) or 16 and 55 Gallon ( BOP60 )
Lubricant Range Coolant
Delivery Rate Using BOP Pumps, up to 1.5+ GPM
Hose Premium Clear PVC Spiral Wound Hose 1/2” ID x 10 ft long
Warranty 2 years

Macnaught BP-10FT Features and Benefits

  • Assembly includes 10ft of 1/2” Spiral Wound Hose
  • On Demand Nozzle
  • Meter is not included in this option
  • Assembly installs in seconds, simply screw onto pump discharge
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP-10FT
Product Name Macnaught BOP Coolant Dispensing Gun with 10ft Hose & Nozzle
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Guns - 1938245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Size 55 cc (1.86 fl oz)
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details