Macnaught USA, Inc. Macnaught Electronic Metered Oil Control Gun with Flex Extension HG55-02

Description
Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total. Macnaught offers the HG55F-02 Electronic oil control gun with flexible extension. Features include, locking trigger and non-drip nozzle, resettable batch total and a non-resettable total. The meter accuracy is +/- 0.5% of reading, working pressures up to 1500psi (10,350kPa) and flow rates up to 8 gallons per minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140. INCLUDES 10 YEAR WARRANTY! Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02 Macnaught Metered Control Gun Specifications Model number HG55-02 Flow Range 0.26-8gal(1-30L)/min Inlet Swivel 1/2″ NPT (F) Meter oval gear / digital Meter Accuracy +/-.05% (lube oils) Features 5-digit resettable batch totaliser 6-digit accumulative totaliser sleep mode to conserve battery life EEPROM information retention for battery change Extension flexible Non drip nozzle automatic Latching Trigger √ Fully Serviceable √ Warranty 10 years Features & Benefits: Oval gear digital meter Digital meter or Electronic meter +/- 0.5 % 5-digit resettable batch totalizer 6-digit accumulative totalizer Auto Non-Drip Nozzle Flexible extension 1/2"NPT swivel inlet Trigger lock Fully serviceable Value Proposition: Accurate control and measurement of oil usage. Package Includes: Gun complete with flexible extension and automatic nozzle
Datasheet
Description
Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total. Macnaught offers the HG55F-02 Electronic oil control gun with flexible extension. Features include, locking trigger and non-drip nozzle, resettable batch total and a non-resettable total. The meter accuracy is +/- 0.5% of reading, working pressures up to 1500psi (10,350kPa) and flow rates up to 8 gallons per minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140. INCLUDES 10 YEAR WARRANTY! Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02 Macnaught Metered Control Gun Specifications Model number HG55-02 Flow Range 0.26-8gal(1-30L)/min Inlet Swivel 1/2″ NPT (F) Meter oval gear / digital Meter Accuracy +/-.05% (lube oils) Features 5-digit resettable batch totaliser 6-digit accumulative totaliser sleep mode to conserve battery life EEPROM information retention for battery change Extension flexible Non drip nozzle automatic Latching Trigger √ Fully Serviceable √ Warranty 10 years Features & Benefits: Oval gear digital meter Digital meter or Electronic meter +/- 0.5 % 5-digit resettable batch totalizer 6-digit accumulative totalizer Auto Non-Drip Nozzle Flexible extension 1/2"NPT swivel inlet Trigger lock Fully serviceable Value Proposition: Accurate control and measurement of oil usage. Package Includes: Gun complete with flexible extension and automatic nozzle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught Electronic Metered Oil Control Gun with Flex Extension - HG55-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Electronic Metered Oil Control Gun with Flex Extension
HG55-02
Macnaught Electronic Metered Oil Control Gun with Flex Extension HG55-02
Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total. Macnaught offers the HG55F-02 Electronic oil control gun with flexible extension. Features include, locking trigger and non-drip nozzle, resettable batch total and a non-resettable total. The meter accuracy is +/- 0.5% of reading, working pressures up to 1500psi (10,350kPa) and flow rates up to 8 gallons per minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140. INCLUDES 10 YEAR WARRANTY! Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02 Macnaught Metered Control Gun Specifications Model number HG55-02 Flow Range 0.26-8gal(1-30L)/min Inlet Swivel 1/2″ NPT (F) Meter oval gear / digital Meter Accuracy +/-.05% (lube oils) Features 5-digit resettable batch totaliser 6-digit accumulative totaliser sleep mode to conserve battery life EEPROM information retention for battery change Extension flexible Non drip nozzle automatic Latching Trigger √ Fully Serviceable √ Warranty 10 years Features & Benefits: Oval gear digital meter Digital meter or Electronic meter +/- 0.5 % 5-digit resettable batch totalizer 6-digit accumulative totalizer Auto Non-Drip Nozzle Flexible extension 1/2"NPT swivel inlet Trigger lock Fully serviceable Value Proposition: Accurate control and measurement of oil usage. Package Includes: Gun complete with flexible extension and automatic nozzle

Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total.

Macnaught offers the HG55F-02 Electronic oil control gun with flexible extension. Features include, locking trigger and non-drip nozzle, resettable batch total and a non-resettable total. The meter accuracy is +/- 0.5% of reading, working pressures up to 1500psi (10,350kPa) and flow rates up to 8 gallons per minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140.

INCLUDES 10 YEAR WARRANTY!

Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02

Macnaught Metered Control Gun Specifications Model number HG55-02
Flow Range 0.26-8gal(1-30L)/min
Inlet Swivel 1/2″ NPT (F)
Meter oval gear / digital
Meter Accuracy +/-.05% (lube oils)
Features 5-digit resettable batch totaliser
6-digit accumulative totaliser
sleep mode to conserve battery life
EEPROM information retention for battery change
Extension flexible
Non drip nozzle automatic
Latching Trigger √
Fully Serviceable √
Warranty
10 years

Features & Benefits:

  • Oval gear digital meter
  • Digital meter or Electronic meter +/- 0.5 %
  • 5-digit resettable batch totalizer
  • 6-digit accumulative totalizer
  • Auto Non-Drip Nozzle
  • Flexible extension
  • 1/2"NPT swivel inlet
  • Trigger lock
  • Fully serviceable

Value Proposition:

  • Accurate control and measurement of oil usage.

Package Includes:

  • Gun complete with flexible extension and automatic nozzle
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number HG55-02
Product Name Macnaught Electronic Metered Oil Control Gun with Flex Extension
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details