Macnaught USA, Inc. Macnaught M3 1/2” 9 GPM Digital Preset Oil Control Gun OCVF-PS-001

Description
Digital Meter Oil Control Gun with Preset OCVF-PS-001 Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-PS-001 Digital Preset Oil Control Gun offers the professional mechanic pre-selected volumes and will auto shut off at the preset value input by the operator. Perfect for Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 1000 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with: M3 Oil Pumps & M3 Oil Hose Macnaught M3 Control Gun Specifications Model number OCVF-PS-001 Flow Rate .3 – 9.25 GPM Max. Pressure 1000 PSI Connection ½ inch FNPT Extension Flexible with Non Drip Auto Nozzle Battery 1x 3V CR2 with low battery indication Trigger Lockable Temp Limits 14F to 140F Display 5 Digit Totalizers Resettable & Non Resettable Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.
Description
Digital Meter Oil Control Gun with Preset OCVF-PS-001 Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-PS-001 Digital Preset Oil Control Gun offers the professional mechanic pre-selected volumes and will auto shut off at the preset value input by the operator. Perfect for Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 1000 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with: M3 Oil Pumps & M3 Oil Hose Macnaught M3 Control Gun Specifications Model number OCVF-PS-001 Flow Rate .3 – 9.25 GPM Max. Pressure 1000 PSI Connection ½ inch FNPT Extension Flexible with Non Drip Auto Nozzle Battery 1x 3V CR2 with low battery indication Trigger Lockable Temp Limits 14F to 140F Display 5 Digit Totalizers Resettable & Non Resettable Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 1/2” 9 GPM Digital Preset Oil Control Gun - OCVF-PS-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 1/2” 9 GPM Digital Preset Oil Control Gun
OCVF-PS-001
Macnaught M3 1/2” 9 GPM Digital Preset Oil Control Gun OCVF-PS-001
Digital Meter Oil Control Gun with Preset OCVF-PS-001 Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-PS-001 Digital Preset Oil Control Gun offers the professional mechanic pre-selected volumes and will auto shut off at the preset value input by the operator. Perfect for Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 1000 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with: M3 Oil Pumps & M3 Oil Hose Macnaught M3 Control Gun Specifications Model number OCVF-PS-001 Flow Rate .3 – 9.25 GPM Max. Pressure 1000 PSI Connection ½ inch FNPT Extension Flexible with Non Drip Auto Nozzle Battery 1x 3V CR2 with low battery indication Trigger Lockable Temp Limits 14F to 140F Display 5 Digit Totalizers Resettable & Non Resettable Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.

Digital Meter Oil Control Gun with Preset OCVF-PS-001

Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection

Macnaught’s M3 OCVF-PS-001 Digital Preset Oil Control Gun offers the professional mechanic pre-selected volumes and will auto shut off at the preset value input by the operator. Perfect for Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 1000 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow.

INCLUDES 3 YEAR WARRANTY!

Frequently bought with: M3 Oil Pumps & M3 Oil Hose

Macnaught M3 Control Gun Specifications Model number OCVF-PS-001
Flow Rate .3 – 9.25 GPM
Max. Pressure 1000 PSI
Connection ½ inch FNPT
Extension Flexible with Non Drip Auto Nozzle
Battery 1x 3V CR2 with low battery indication
Trigger Lockable
Temp Limits 14F to 140F
Display 5 Digit
Totalizers Resettable & Non Resettable
Warranty
3 years

Macnaught Metered Control Gun Applications

  • Automotive
  • Truck and Bus
  • Military
  • Construction
  • Earthmoving
  • Mining
  • Aviation
  • Agriculture
  • Trains

Value Proposition:

  • Accurate control and measurement of oil usage.
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number OCVF-PS-001
Product Name Macnaught M3 1/2” 9 GPM Digital Preset Oil Control Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details