Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48 - 58 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control Gun that dispenses in gallons, quarts, pints and liters. Multi-drum trolley ensures high mobility and high efficiency. Supplied with adjustable 2 in. bung adapter.
FULL 3 YEAR WARRANTY!
Macnaught M3 Mobile 3:1 High Flow Oil Dispensing Kit PUMP SPECS - DIGITAL OIL CONTROL GUN SPECS
- TROLLEY SPECS
Heavy Duty Rated 3:1 Oil Pump
Registers: Quarts, Pints, Gallons, Liters
Heavy Duty Design
Air Inlet Operating Pressure: 30-150 PSI
Flow Range: .3 - 9.25 GPM
48 - 58 Gallon
Air Motor Diameter: 2.5"
Max Pressure: 1500 PSI
Drum, Pump, Gun Holder Included
Air Consumption / Min: 3.6 CFM at 150 PSI
Measures all grades of Oils & ATF at .5%
Front Swivel Casters
Max Fluid Pressure 450 PSI
Flexible 90 degree Spout w Auto Nozzle
Free Flow GPM: 5.28
Inlet: 1/2" FNPT
Suction Tube Diameter: 1 5/8"
Suction Tube Length: 37"
Adjustable 2" Bung Adapter
Air Inlet Connection: 1/4" FNPT
Oil Outlet Connection: 1/2" MNPT
Hose: SAE 100R1 2320 PSI 13ft x 1/2" SS Female Swivel
Applications:
| Macnaught USA, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | M3OKT355-KIT |
| Product Name | Macnaught M3 Portable 3:1 Oil Dispensing Kit - 55 Gallon |
| Dispensing Equipment Type | Dispense Only |
| Application | FuelOil |
| Dispense Rate | 1.14 to 35.04 L/min (1.16 to 35.61 in³/sec) |