Macnaught USA, Inc. Macnaught M3 120 Volt 15 GPM 3/4″ High Flow Fuel Transfer Pump EXDFP120-001

Description
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty Specifications: 120V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36-inch net length Steel Suction Pipe Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 3.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
Description
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty Specifications: 120V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36-inch net length Steel Suction Pipe Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 3.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 120 Volt 15 GPM 3/4″ High Flow Fuel Transfer Pump - EXDFP120-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 120 Volt 15 GPM 3/4″ High Flow Fuel Transfer Pump
EXDFP120-001
Macnaught M3 120 Volt 15 GPM 3/4″ High Flow Fuel Transfer Pump EXDFP120-001
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty Specifications: 120V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36-inch net length Steel Suction Pipe Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 3.5A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds

Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty

Specifications:

  • 120V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump
  • Premium Grade Auto Shut-Off Nozzle
  • Suitable for: Gas, Diesel, Kerosene, Mineral Spirits
  • Nozzle Holder with Locking Option
  • 14 ft x 3/4 inch Fuel Rated Anti Static Hose
  • 2 inch Tank Adapter with expandable to 36-inch net length Steel Suction Pipe
  • Inlet Filter Screen
  • Built In Bypass Valve
  • Thermal Overload Protection
  • 16 ft Power Cable
  • Duty Cycle: 30 Minutes
  • 180W / 3.5A Motor
  • Maximum Lift is 8 feet
  • Maximum By-Pass Time is 3 minutes
  • Do not run dry
  • 40 Pounds
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number EXDFP120-001
Product Name Macnaught M3 120 Volt 15 GPM 3/4″ High Flow Fuel Transfer Pump
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details