Macnaught USA, Inc. Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump DP34-001

Description
Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in its class. M3 DP34-001 3/4″ NPT AOD Pump with Aluminum Body & Nitrile Diaphragms. 16 GPM Suitable Fluids: Fuels, Oils, Grease, General Automotive & Repair Fluids Features & Benefits: Flow Rate: 16 GPM Pump Body: Aluminum Pump Diaphragm: Nitrile Inlet / Outlet: 3/4” Max Particle Size: 1/8” Air Inlet: ¼” Max: Inlet / Outlet Air Pressure: 115 PSI Maximum Head: 164 FT Maximum Suction Height: 10 FT
Description
Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in its class. M3 DP34-001 3/4″ NPT AOD Pump with Aluminum Body & Nitrile Diaphragms. 16 GPM Suitable Fluids: Fuels, Oils, Grease, General Automotive & Repair Fluids Features & Benefits: Flow Rate: 16 GPM Pump Body: Aluminum Pump Diaphragm: Nitrile Inlet / Outlet: 3/4” Max Particle Size: 1/8” Air Inlet: ¼” Max: Inlet / Outlet Air Pressure: 115 PSI Maximum Head: 164 FT Maximum Suction Height: 10 FT

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump - DP34-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump
DP34-001
Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump DP34-001
Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in its class. M3 DP34-001 3/4″ NPT AOD Pump with Aluminum Body & Nitrile Diaphragms. 16 GPM Suitable Fluids: Fuels, Oils, Grease, General Automotive & Repair Fluids Features & Benefits: Flow Rate: 16 GPM Pump Body: Aluminum Pump Diaphragm: Nitrile Inlet / Outlet: 3/4” Max Particle Size: 1/8” Air Inlet: ¼” Max: Inlet / Outlet Air Pressure: 115 PSI Maximum Head: 164 FT Maximum Suction Height: 10 FT

Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in its class.

M3 DP34-001 3/4″ NPT AOD Pump with Aluminum Body & Nitrile Diaphragms. 16 GPM

Suitable Fluids: Fuels, Oils, Grease, General Automotive & Repair Fluids

Features & Benefits:

  • Flow Rate: 16 GPM
  • Pump Body: Aluminum
  • Pump Diaphragm: Nitrile
  • Inlet / Outlet: 3/4”
  • Max Particle Size: 1/8”
  • Air Inlet: ¼”
  • Max: Inlet / Outlet Air Pressure: 115 PSI
  • Maximum Head: 164 FT
  • Maximum Suction Height: 10 FT
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number DP34-001
Product Name Macnaught M3 3/4 Inch Air Operated Double Diaphragm Pump
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Guns - 9158987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Manual
Container Size 200 cc (6.76 fl oz)
Dispensed From Manual
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details