Macnaught USA, Inc. Macnaught M3 Series 3:1 - 16 Gallon Air Operated Oil Pump OP163-1-001

Description
Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP163-1-001 – 3:1 Standard Oil Pump with suction tube for 16 gallon container. 5 GPM 30-150 PSI 2-1/2″ Air Motor Diameter INCLUDES 3 YEAR WARRANTY! Macnaught M3 Air Operated Oil Pump Specifications Model number OP163-1-001 Pump ratio 3:1 ratio Air Inlet 30 – 150 PSI Max Fluid Pressure 450 PSI Air Motor Diameter 2 1/2 Inch Air Consumption 3.6 CFM@ 150 PSI Free Flow 5.25 GPM Suction Tube Diameter 1 5/8 Inch Suction Tube Length 28¾" Air Inlet 1/4 Inch FNPT Oil Outlet 1/2 Inch MNPT Warranty 3 years Features & Benefits: • Double Acting, Highly Efficient & Light Weight • Suitable for all oils up to SAE 140W • Waste Oil, Coolant and ATF compatible • Each M3 Oil Pump comes with Suction Tube & Filter • Adjustable 2 inch Bung Adapter • Minimal Internal Pump Component Design • 3 Year Warranty
Description
Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP163-1-001 – 3:1 Standard Oil Pump with suction tube for 16 gallon container. 5 GPM 30-150 PSI 2-1/2″ Air Motor Diameter INCLUDES 3 YEAR WARRANTY! Macnaught M3 Air Operated Oil Pump Specifications Model number OP163-1-001 Pump ratio 3:1 ratio Air Inlet 30 – 150 PSI Max Fluid Pressure 450 PSI Air Motor Diameter 2 1/2 Inch Air Consumption 3.6 CFM@ 150 PSI Free Flow 5.25 GPM Suction Tube Diameter 1 5/8 Inch Suction Tube Length 28¾" Air Inlet 1/4 Inch FNPT Oil Outlet 1/2 Inch MNPT Warranty 3 years Features & Benefits: • Double Acting, Highly Efficient & Light Weight • Suitable for all oils up to SAE 140W • Waste Oil, Coolant and ATF compatible • Each M3 Oil Pump comes with Suction Tube & Filter • Adjustable 2 inch Bung Adapter • Minimal Internal Pump Component Design • 3 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Series 3:1 - 16 Gallon Air Operated Oil Pump - OP163-1-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Series 3:1 - 16 Gallon Air Operated Oil Pump
OP163-1-001
Macnaught M3 Series 3:1 - 16 Gallon Air Operated Oil Pump OP163-1-001
Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP163-1-001 – 3:1 Standard Oil Pump with suction tube for 16 gallon container. 5 GPM 30-150 PSI 2-1/2″ Air Motor Diameter INCLUDES 3 YEAR WARRANTY! Macnaught M3 Air Operated Oil Pump Specifications Model number OP163-1-001 Pump ratio 3:1 ratio Air Inlet 30 – 150 PSI Max Fluid Pressure 450 PSI Air Motor Diameter 2 1/2 Inch Air Consumption 3.6 CFM@ 150 PSI Free Flow 5.25 GPM Suction Tube Diameter 1 5/8 Inch Suction Tube Length 28¾" Air Inlet 1/4 Inch FNPT Oil Outlet 1/2 Inch MNPT Warranty 3 years Features & Benefits: • Double Acting, Highly Efficient & Light Weight • Suitable for all oils up to SAE 140W • Waste Oil, Coolant and ATF compatible • Each M3 Oil Pump comes with Suction Tube & Filter • Adjustable 2 inch Bung Adapter • Minimal Internal Pump Component Design • 3 Year Warranty

Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption.

M3 OP163-1-001 – 3:1 Standard Oil Pump with suction tube for 16 gallon container. 5 GPM 30-150 PSI 2-1/2″ Air Motor Diameter

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Air Operated Oil Pump Specifications Model number OP163-1-001
Pump ratio 3:1 ratio
Air Inlet 30 – 150 PSI
Max Fluid Pressure 450 PSI
Air Motor Diameter 2 1/2 Inch
Air Consumption 3.6 CFM@ 150 PSI
Free Flow 5.25 GPM
Suction Tube Diameter 1 5/8 Inch
Suction Tube Length 28¾"
Air Inlet 1/4 Inch FNPT
Oil Outlet 1/2 Inch MNPT
Warranty 3 years

Features & Benefits:

• Double Acting, Highly Efficient & Light Weight
• Suitable for all oils up to SAE 140W
• Waste Oil, Coolant and ATF compatible
• Each M3 Oil Pump comes with Suction Tube & Filter
• Adjustable 2 inch Bung Adapter
• Minimal Internal Pump Component Design
• 3 Year Warranty

Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number OP163-1-001
Product Name Macnaught M3 Series 3:1 - 16 Gallon Air Operated Oil Pump
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details