Macnaught USA, Inc. Macnaught M3 12V DEF Pump Kit 6.6 GPM with Auto Nozzle and Meter DEF12VKIT

Description
Macnaught’s 12V DEF Dispensing system was designed to be fully portable and hangs on Tote Cages or Trolleys with ease. Easy to assemble and comes with Auto Nozzle and Flow Meter. Note: Cart Not Included Complete with full 2 Year Warranty Macnaught M3 12V DEF System Specifications Specifications: 12V Continuous Duty Motor Self Priming Diaphragm Pump with by-pass valve 6.6 GPM Flow Rate 5 Feet of ¾” Suction Hose 20 Feet of ¾” Discharge Hose with Auto Nozzle Easy to use Flow Meter Note: Bypass conditions should not exceed 2-3 minutes
Description
Macnaught’s 12V DEF Dispensing system was designed to be fully portable and hangs on Tote Cages or Trolleys with ease. Easy to assemble and comes with Auto Nozzle and Flow Meter. Note: Cart Not Included Complete with full 2 Year Warranty Macnaught M3 12V DEF System Specifications Specifications: 12V Continuous Duty Motor Self Priming Diaphragm Pump with by-pass valve 6.6 GPM Flow Rate 5 Feet of ¾” Suction Hose 20 Feet of ¾” Discharge Hose with Auto Nozzle Easy to use Flow Meter Note: Bypass conditions should not exceed 2-3 minutes
Datasheet
Datasheet Summary
Powered by GS/AI

The Macnaught M3 12V DEF Pump Kit (part number DEF12VKIT) is designed for dispensing diesel exhaust fluid (DEF) with a flow rate of 6.6 gallons per minute (25 liters per minute). It features a self-priming diaphragm pump equipped with a by-pass valve, ensuring efficient operation. The kit includes a 5-foot suction hose, a 20-foot discharge hose, an auto nozzle, and a digital flow meter for precise measurement. The pump operates on a 12V continuous duty motor and is suitable for use in environments with temperatures ranging from -10°C (14°F) to +60°C (140°F) and a maximum relative humidity of 90%. It is important to adhere to the specified electrical power supply requirements to avoid damage to the pump's components. The pump is designed for continuous use under maximum back pressure, but bypass conditions should not exceed 2-3 minutes. This product is suitable for handling urea and other weak chemical fluids, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Macnaught M3 12V DEF Pump Kit (part number DEF12VKIT) is designed for dispensing diesel exhaust fluid (DEF) with a flow rate of 6.6 gallons per minute (25 liters per minute). It features a self-priming diaphragm pump equipped with a by-pass valve, ensuring efficient operation. The kit includes a 5-foot suction hose, a 20-foot discharge hose, an auto nozzle, and a digital flow meter for precise measurement. The pump operates on a 12V continuous duty motor and is suitable for use in environments with temperatures ranging from -10°C (14°F) to +60°C (140°F) and a maximum relative humidity of 90%. It is important to adhere to the specified electrical power supply requirements to avoid damage to the pump's components. The pump is designed for continuous use under maximum back pressure, but bypass conditions should not exceed 2-3 minutes. This product is suitable for handling urea and other weak chemical fluids, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 12V DEF Pump Kit 6.6 GPM with Auto Nozzle and Meter - DEF12VKIT - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 12V DEF Pump Kit 6.6 GPM with Auto Nozzle and Meter
DEF12VKIT
Macnaught M3 12V DEF Pump Kit 6.6 GPM with Auto Nozzle and Meter DEF12VKIT
Macnaught’s 12V DEF Dispensing system was designed to be fully portable and hangs on Tote Cages or Trolleys with ease. Easy to assemble and comes with Auto Nozzle and Flow Meter. Note: Cart Not Included Complete with full 2 Year Warranty Macnaught M3 12V DEF System Specifications Specifications: 12V Continuous Duty Motor Self Priming Diaphragm Pump with by-pass valve 6.6 GPM Flow Rate 5 Feet of ¾” Suction Hose 20 Feet of ¾” Discharge Hose with Auto Nozzle Easy to use Flow Meter Note: Bypass conditions should not exceed 2-3 minutes

Macnaught’s 12V DEF Dispensing system was designed to be fully portable and hangs on Tote Cages or Trolleys with ease. Easy to assemble and comes with Auto Nozzle and Flow Meter. Note: Cart Not Included

Complete with full 2 Year Warranty

Macnaught M3 12V DEF System Specifications

Specifications:

  • 12V Continuous Duty Motor
  • Self Priming Diaphragm Pump with by-pass valve
  • 6.6 GPM Flow Rate
  • 5 Feet of ¾” Suction Hose
  • 20 Feet of ¾” Discharge Hose with Auto Nozzle
  • Easy to use Flow Meter
    Note: Bypass conditions should not exceed 2-3 minutes
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number DEF12VKIT
Product Name Macnaught M3 12V DEF Pump Kit 6.6 GPM with Auto Nozzle and Meter
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details