Macnaught USA, Inc. Macnaught BOP20 5 Gallon Coolant Pump Kit BP20S-CDU

Description
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 5 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Macnaught BP20S-CDU Specifications Description BOP20 5 Gallon Coolant Kit Part number BP20S-CDU Drum size 5 Gallon Pails Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-CDU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Description
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 5 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Macnaught BP20S-CDU Specifications Description BOP20 5 Gallon Coolant Kit Part number BP20S-CDU Drum size 5 Gallon Pails Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-CDU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP20 5 Gallon Coolant Pump Kit - BP20S-CDU - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP20 5 Gallon Coolant Pump Kit
BP20S-CDU
Macnaught BOP20 5 Gallon Coolant Pump Kit BP20S-CDU
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 5 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Macnaught BP20S-CDU Specifications Description BOP20 5 Gallon Coolant Kit Part number BP20S-CDU Drum size 5 Gallon Pails Lubricant Range Coolant Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-CDU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Coolant Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV into any 5 gallon Coolant container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy!

Macnaught BP20S-CDU Specifications

Description BOP20 5 Gallon Coolant Kit
Part number
BP20S-CDU
Drum size 5 Gallon Pails
Lubricant Range Coolant
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 1/2" Hose. 10ft options are available
Charger 45 min fast charge
Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP20S-CDU Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Coolant
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP20S-CDU
Product Name Macnaught BOP20 5 Gallon Coolant Pump Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EAD200/400MN-MR Variable Ratio Manual Applicator - EAD200/400MN-MR - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details