Macnaught USA, Inc. Macnaught Air Operated Grease Pump for 120lb./16 Gal. Containers P6-TR

Description
Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun – Boosts greasing pressure up to 10,000 psi. 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Zinc components – For underground mining applications. Fully repairable – Provides a longer service life. Rubber-edged follower plate – Prevents air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P6-TR Specifications Model number P6-TR – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P6003 Suited to containers 120lb / 55kg Hose 13ft x 1/4in ID delivery hose (4m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline Lubricator Not required Fully serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P6-TR Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair Quiet air motor design – Meets all industry noise level standards 13’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 10,000 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Heavy duty Trolley with wheels Fully repairable – Provides a longer service life
Datasheet
Description
Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun – Boosts greasing pressure up to 10,000 psi. 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Zinc components – For underground mining applications. Fully repairable – Provides a longer service life. Rubber-edged follower plate – Prevents air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P6-TR Specifications Model number P6-TR – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P6003 Suited to containers 120lb / 55kg Hose 13ft x 1/4in ID delivery hose (4m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline Lubricator Not required Fully serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P6-TR Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair Quiet air motor design – Meets all industry noise level standards 13’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 10,000 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Heavy duty Trolley with wheels Fully repairable – Provides a longer service life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught Air Operated Grease Pump for 120lb./16 Gal. Containers - P6-TR - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Air Operated Grease Pump for 120lb./16 Gal. Containers
P6-TR
Macnaught Air Operated Grease Pump for 120lb./16 Gal. Containers P6-TR
Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun – Boosts greasing pressure up to 10,000 psi. 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment. Zinc components – For underground mining applications. Fully repairable – Provides a longer service life. Rubber-edged follower plate – Prevents air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P6-TR Specifications Model number P6-TR – maxilube® Pump ratio 50:1 Ratio Max pump output pressure 7,500 psi / 517BAR Max gun output pressure 10,000 psi / 689BAR Bare pump P6003 Suited to containers 120lb / 55kg Hose 13ft x 1/4in ID delivery hose (4m x 6mm) Control gun B2 Booster Gun with ZSB swivel Output at gun 16 oz/min (460 g/min) Airline Lubricator Not required Fully serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P6-TR Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair Quiet air motor design – Meets all industry noise level standards 13’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 10,000 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Heavy duty Trolley with wheels Fully repairable – Provides a longer service life

Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet air motor design – Meets all industry noise level standards. Includes the B2 Booster Gun – Boosts greasing pressure up to 10,000 psi. 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output. Users will save on power and avoid the oily mist and mess typically associated with air-operated equipment.

Zinc components – For underground mining applications. Fully repairable – Provides a longer service life. Rubber-edged follower plate – Prevents air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty.

Macnaught P6-TR Specifications

Model number P6-TR – maxilube®
Pump ratio 50:1 Ratio
Max pump output pressure 7,500 psi / 517BAR
Max gun output pressure 10,000 psi / 689BAR
Bare pump P6003
Suited to containers 120lb / 55kg
Hose 13ft x 1/4in ID delivery hose (4m x 6mm)
Control gun B2 Booster Gun with ZSB swivel
Output at gun 16 oz/min (460 g/min)
Airline Lubricator Not required
Fully serviceable ✔
Warranty 10 years
Parts guarantee 10 years
Grease viscosity Up to NLGI No.2
Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber
Max air pressure 150 psi
Min air pressure 60 psi
Air inlet 1/4″ NPT (F)
Pump Outlet 1/4″ NPT (F)
Min compressor size 3 cfm (0.08m³/ min)

Macnaught P6-TR Features and Benefits

  • Industry Leading 10-year Warranty
  • Zinc components – For underground mining applications
  • 50:1 ratio air motor delivers up to 16 oz/min of fast, efficient grease output
  • Non-corroding air motor design – No airline lubricator required. Easy and low cost to repair
  • Quiet air motor design – Meets all industry noise level standards
  • 13’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications
  • B2 Booster Gun – Boosts greasing pressure up to 10,000 psi
  • 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation
  • KY Supergrip three-jaw high-pressure coupler – Positive no leak connection
  • Rubber-edged follower plate – Prevents air pockets and contamination
  • Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time
  • Heavy duty Trolley with wheels
  • Fully repairable – Provides a longer service life
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number P6-TR
Product Name Macnaught Air Operated Grease Pump for 120lb./16 Gal. Containers
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details