Macnaught USA, Inc. Datasheets for Fuel Dispensing Equipment
Fuel dispensing equipment dispenses and monitors all types of liquid and gaseous fuel.
Fuel Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Digital Meter Oil Control Gun OCVF-001 Digital Metered Oil Gun with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-001 Digital Oil Control Gun has numerous options... | |
| Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun... | |
| Digital Meter Oil Control Gun with Preset OCVF-PS-001 Digital Metered Oil Gun with Preset with flexible extension, non drip auto nozzle. ½” FNPT connection Macnaught’s M3 OCVF-PS-001 Digital Preset Oil... | |
| Flexible Nozzle Oil Delivery Gun, NPT. Macnaught offers the HG20F-02 unmetered oil control with a flexible extension and automatic non-drip nozzle. It comes with a trigger guard, latching trigger and... | |
| HG100/IM019E High Flow Metered Gun with wide Temperature LC Display. 3/4″ NPT inlet. High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking... | |
| Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium distance. For 48-58 gallon drums. Features... | |
| Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon... | |
| Macnaught’s 3:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48 -... | |
| Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon... | |
| Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 48-58 gallon... | |
| MECHANICAL METER OIL DISPENSING GUN Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use... | |
| Meter Oil Control Gun OCVHF-001 High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with... | |
| Metered Control Gun HG20 & IM012E, 1/2″ NPT inlet, flexible extension, 30 LPM/8 GPM flow rate, 1000psi. Macnaught offers the HG20F-012E-02 highly accurate electric metered oil control with a flexible... | |
| Metered Control Gun HG20 & IM012E, 1/2″ NPT inlet, rigid extension, auto shutoff nozzle, handle guard, 8 GPM/30 LPM flow rate, 1000psi. Macnaught offers the HG20R-012E-02 highly accurate electronic metered... | |
| Metered Oil Control Gun, Black shroud, flexible ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet, & LCD with Batch & Total. Macnaught offers the HG55F-02 Electronic oil control... | |
| Metered Oil Control Gun, Black shroud, rigid ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet & LCD with Batch & Total. Macnaught offers the HG55R-02 Electronic oil control... | |
| Metered Oil Control Gun, Electronic Preset w/Auto shutoff, Black shroud, fully flexible ext., trigger guard, non-drip auto nozzle, 1/2″ NPT inlet. Macnaught offers the HG60F-02 Electronic Preset oil control gun... | |
| Metered Oil Control Gun, Electronic Preset with Auto shutoff, Black shroud, rigid ext., trigger guard, non-drip auto nozzle, 1/2″ NPT inlet. Macnaught offers the HG60R-02 Electronic Preset oil control gun... | |
| Rigid Nozzle Oil Delivery Gun, NPT. Macnaught offers the HG20R-02 unmetered oil control with a rigid extension and automatic non-drip nozzle. It comes with a trigger guard, latching trigger and... | |
| Complete with Oil Stem and 5ft of 3/4 hose with On Demand Nozzle. Use as a spare stem for 16 or 55-gallon differing oils. Use the powerhead from the BOP60HV... | |
| High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4″ BSP(F) inlet swivel. Up to 10,350 kPa (1500... | |
| Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM. Installs Easily... | |
| Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low... | |
| Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low... | |
| Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining... | |
| PN# BP-HV10FT: 10FT of ¾” HOSE with ON Demand Nozzle – up to 1.5+ GPM. Use with 5 gallon ( BOP20HV ) or 16 and 55 Gallon ( BOP60HV )... | |
| The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon... | |
| The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5... | |
| The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ | |
| The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of... | |
| This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery... | |
| This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger,... | |
| This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing... |