Macnaught USA, Inc. Macnaught M3 12 Volt 20 GPM 1″ High Flow Fuel Transfer Pump EXDFP12-001

Description
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty Specifications: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 220W / 28A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
Description
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty Specifications: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 220W / 28A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 12 Volt 20 GPM 1″ High Flow Fuel Transfer Pump - EXDFP12-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 12 Volt 20 GPM 1″ High Flow Fuel Transfer Pump
EXDFP12-001
Macnaught M3 12 Volt 20 GPM 1″ High Flow Fuel Transfer Pump EXDFP12-001
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty Specifications: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 220W / 28A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds

Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year Warranty

Specifications:

  • 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump
  • Premium Grade Auto Shut-Off Nozzle
  • Suitable for: Gas, Diesel, Kerosene, Mineral Spirits
  • Nozzle Holder with Locking Option
  • 14 ft x 1 inch Fuel Rated Anti Static Hose
  • 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe
  • Inlet Filter Screen
  • Built In Bypass Valve
  • Thermal Overload Protection
  • 16 ft Power Cable
  • Duty Cycle: 30 Minutes
  • 220W / 28A Motor
  • Maximum Lift is 8 feet
  • Maximum By-Pass Time is 3 minutes
  • Do not run dry
  • 40 Pounds
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number EXDFP12-001
Product Name Macnaught M3 12 Volt 20 GPM 1″ High Flow Fuel Transfer Pump
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details