Macnaught USA, Inc. Macnaught BOP60HV 16-55 Gallon Oil Pump Kit BP60S-OHU

Description
This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W. Place the BOPHV into any 16 or 55 gallon oil drum, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Eliminates the need for hand pumping or air operation. Flow rates up to 1.5+GPM *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHU Specifications Description BOP60HV Kit Part number BP60S-OHU Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet
Description
This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W. Place the BOPHV into any 16 or 55 gallon oil drum, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Eliminates the need for hand pumping or air operation. Flow rates up to 1.5+GPM *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHU Specifications Description BOP60HV Kit Part number BP60S-OHU Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP60HV 16-55 Gallon Oil Pump Kit - BP60S-OHU - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP60HV 16-55 Gallon Oil Pump Kit
BP60S-OHU
Macnaught BOP60HV 16-55 Gallon Oil Pump Kit BP60S-OHU
This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W. Place the BOPHV into any 16 or 55 gallon oil drum, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Eliminates the need for hand pumping or air operation. Flow rates up to 1.5+GPM *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP60S-OHU Specifications Description BOP60HV Kit Part number BP60S-OHU Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP60S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W. Place the BOPHV into any 16 or 55 gallon oil drum, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! Eliminates the need for hand pumping or air operation. Flow rates up to 1.5+GPM

*pails or containers not included

INCLUDES 2 YEAR WARRANTY!

Macnaught BP60S-OHU Specifications

Description BOP60HV Kit
Part number
BP60S-OHU
Drum size 16 & 55 gallon containers
Lubricant Range Up to 140W / ISO680
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 3/4" Hose. 10ft options are available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP60S-OHU Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Oils up to SAE140 / ISO680
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP60S-OHU
Product Name Macnaught BOP60HV 16-55 Gallon Oil Pump Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details