Metered Oil Control Gun, Black shroud, rigid ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet & LCD with Batch & Total.
Macnaught offers the HG55R-02 Electronic oil control gun with rigid extension. Features include, locking trigger and non-drip nozzle, resettable batch total and a non-resettable total. The meter accuracy is +/- 0.5% of reading, working pressures up to 1500psi (10,350kPa) and flow rates up to 8 gallons per minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140. All Macnaught oil control guns come with a fully supported 10-Year Warranty!
INCLUDES 10 YEAR WARRANTY!
Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02
Macnaught Metered Control Gun Specifications Model number HG55R-02 Flow Range 0.26-8gal(1-30L)/min Inlet Swivel 1/2″ NPT (F) Meter oval gear / digital Meter Accuracy +/-.05% (lube oils) Features 5-digit resettable batch totalizer 6-digit accumulative totalizer sleep mode to conserve battery life EEPROM information retention for battery change Extension ridgid Non drip nozzle automatic Latching Trigger √ Fully Serviceable √ Warranty 10 years
Features & Benefits:
Oval gear digital meter
Digital meter or Electronic meter +/- 0.5 %
5-digit resettable batch totalizer
6-digit accumulative totalizer
Auto Non-Drip Nozzle
Flexible extension
1/2"NPT swivel inlet
Trigger lock
Fully serviceable
Value Proposition:
Accurate control and measurement of oil usage.
Package Includes:
Gun complete with ridged extension and automatic nozzle
Metered Oil Control Gun, Black shroud, rigid ext., trigger guard, locking trigger, non-drip auto nozzle, 1/2″NPT inlet & LCD with Batch & Total.
Macnaught offers the HG55R-02 Electronic oil control gun with rigid extension. Features include, locking trigger and non-drip nozzle, resettable batch total and a non-resettable total. The meter accuracy is +/- 0.5% of reading, working pressures up to 1500psi (10,350kPa) and flow rates up to 8 gallons per minute. Used for oil, ATF and antifreeze up to a maximum viscosity of SAE 140. All Macnaught oil control guns come with a fully supported 10-Year Warranty!
INCLUDES 10 YEAR WARRANTY!
Frequently bought together with: Ratio Air Operated Oil Stub Pump OILMASTER® T312-02 or the Ratio Air Operated Oil Stub Pump OILMASTER® T512-02
Macnaught Metered Control Gun Specifications Model number HG55R-02
Flow Range 0.26-8gal(1-30L)/min
Inlet Swivel 1/2″ NPT (F)
Meter oval gear / digital
Meter Accuracy +/-.05% (lube oils)
Features 5-digit resettable batch totalizer
6-digit accumulative totalizer
sleep mode to conserve battery life
EEPROM information retention for battery change
Extension ridgid
Non drip nozzle automatic
Latching Trigger √
Fully Serviceable √
Warranty
10 years
Features & Benefits:
- Oval gear digital meter
- Digital meter or Electronic meter +/- 0.5 %
- 5-digit resettable batch totalizer
- 6-digit accumulative totalizer
- Auto Non-Drip Nozzle
- Flexible extension
- 1/2"NPT swivel inlet
- Trigger lock
- Fully serviceable
Value Proposition:
- Accurate control and measurement of oil usage.
Package Includes:
- Gun complete with ridged extension and automatic nozzle