Macnaught USA, Inc. Macnaught BOP20 5 Gallon ATF Pump Stem Kit BP20X-ALA

Description
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+ INCLUDES 2 YEAR WARRANTY! Macnaught BP20X-OHA Specifications Description BOP20 ATF 5 gal Stem - PN# BP20X-ALA Drum size 5 Gallon Containers Lubricant Range Suitable for all ATF fluids Delivery Rate Up to 1.5+ GPM @ 68F Hose 5 ft of 1/2" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20X-ALA Features and Benefits New modular concept Sealed wetted parts - zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for all ATF fluids Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue
Datasheet
Description
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+ INCLUDES 2 YEAR WARRANTY! Macnaught BP20X-OHA Specifications Description BOP20 ATF 5 gal Stem - PN# BP20X-ALA Drum size 5 Gallon Containers Lubricant Range Suitable for all ATF fluids Delivery Rate Up to 1.5+ GPM @ 68F Hose 5 ft of 1/2" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20X-ALA Features and Benefits New modular concept Sealed wetted parts - zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for all ATF fluids Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP20 5 Gallon ATF Pump Stem Kit - BP20X-ALA - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP20 5 Gallon ATF Pump Stem Kit
BP20X-ALA
Macnaught BOP20 5 Gallon ATF Pump Stem Kit BP20X-ALA
The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+ INCLUDES 2 YEAR WARRANTY! Macnaught BP20X-OHA Specifications Description BOP20 ATF 5 gal Stem - PN# BP20X-ALA Drum size 5 Gallon Containers Lubricant Range Suitable for all ATF fluids Delivery Rate Up to 1.5+ GPM @ 68F Hose 5 ft of 1/2" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20X-ALA Features and Benefits New modular concept Sealed wetted parts - zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for all ATF fluids Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue

The ATF Battery Operated Pump (BOP) from Macnaught is a useful addition to any workshop for dispensing Automatic Transmission Fluids. Developed specifically for use with ATF chemistry, the BOP ATF is available to suit most common 5 gallon container sizes. Complete with ATF Stem and 5ft of 1/2″ hose with On Demand Nozzle. Delivery rate – Up to 1.5 GPM+

INCLUDES 2 YEAR WARRANTY!

Macnaught BP20X-OHA Specifications Description BOP20 ATF 5 gal Stem - PN# BP20X-ALA
Drum size 5 Gallon Containers
Lubricant Range Suitable for all ATF fluids
Delivery Rate Up to 1.5+ GPM @ 68F
Hose 5 ft of 1/2" Hose. 10ft options are available
Charger 45 min fast charge
Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP20X-ALA Features and Benefits

  • New modular concept
  • Sealed wetted parts - zero contamination
  • Fully serviceable – impeller & seal kits available
  • Separate Powerhead – ATF & oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Suitable for all ATF fluids
  • Flow rates up to 1.5+ GPM
  • Safety lockout carry handle for simple Powerhead transfer
  • On-demand flow control
  • No more pumping by hand to reduce fatigue
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP20X-ALA
Product Name Macnaught BOP20 5 Gallon ATF Pump Stem Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details