Macnaught USA, Inc. Macnaught BOP20HV 5 Gallon Oil Stem Kit BP20X-OHA

Description
This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing BOP Oil Pump Kit for differing oil – eliminates cross-contamination. Simply click the Powerhead ( provided separately ) on the new Stem – makes transferring different grades of oil simple and fast. INCLUDES 2 YEAR WARRANTY! Macnaught BP20X-OHA Specifications Description BOP20HV Oil Stem Part number BP20X-OHA Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet
Description
This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing BOP Oil Pump Kit for differing oil – eliminates cross-contamination. Simply click the Powerhead ( provided separately ) on the new Stem – makes transferring different grades of oil simple and fast. INCLUDES 2 YEAR WARRANTY! Macnaught BP20X-OHA Specifications Description BOP20HV Oil Stem Part number BP20X-OHA Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP20HV 5 Gallon Oil Stem Kit - BP20X-OHA - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP20HV 5 Gallon Oil Stem Kit
BP20X-OHA
Macnaught BOP20HV 5 Gallon Oil Stem Kit BP20X-OHA
This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing BOP Oil Pump Kit for differing oil – eliminates cross-contamination. Simply click the Powerhead ( provided separately ) on the new Stem – makes transferring different grades of oil simple and fast. INCLUDES 2 YEAR WARRANTY! Macnaught BP20X-OHA Specifications Description BOP20HV Oil Stem Part number BP20X-OHA Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

This BOP20HV Stem comes complete with Stem and Pail Adapter, 5 FT of Delivery Hose, and an On-demand Nozzle. Used only with 5 Gallon Pails, typically used with an existing BOP Oil Pump Kit for differing oil – eliminates cross-contamination.

Simply click the Powerhead ( provided separately ) on the new Stem – makes transferring different grades of oil simple and fast.

INCLUDES 2 YEAR WARRANTY!

Macnaught BP20X-OHA Specifications

Description BOP20HV Oil Stem
Part number
BP20X-OHA
Drum size 5 Gallon Pails
Lubricant Range Up to 140W / ISO680
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 3/4" Hose. 10ft options are available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP20S-OHU Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Oils up to SAE140 / ISO680
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP20X-OHA
Product Name Macnaught BOP20HV 5 Gallon Oil Stem Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details