Macnaught USA, Inc. Macnaught Manual Heavy Duty Grease Gun K32-02

Description
Macnaught Heavy Duty Pistol Grip Grease Gun with 10 Yr Warranty, Bulk fillable or 14oz. cartridge. 1/8 NPT Flex Connection x 12″ long, KY Supergrip three-jaw high-pressure coupler. No leak connection A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full stroke. Bulk fillable or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble free service – we guarantee it! Macnaught K32-02 Specifications Model number K32-02 Flexigun® Description Manual Grease Gun KY SUPERGRIP™ coupler ✔ Fully serviceable ✔ Included extensions 12” Flexible NPT Typical Output Pressure Range 5,000-10,00 psi / 34,450 – 68,900 kPa Output Volume Per Shot 0.02oz/0.68g Cartridge 14oz/400g Bulk Fillable ✔ Max Grease Type NLGI No.2 Warranty 10 years Macnaught K32-02 Features and Benefits Industry Leading 10-Year Warranty 1/8 NPT Flex Connection x 12″ long KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K32-02 Flexigun Instruction Manual ( ) Macnaught K32-02 Flexigun Cap Removal Instructions (VIDEO) Macnaught K32-02 Grease Cartridge Installation (VIDEO)
Datasheet
Description
Macnaught Heavy Duty Pistol Grip Grease Gun with 10 Yr Warranty, Bulk fillable or 14oz. cartridge. 1/8 NPT Flex Connection x 12″ long, KY Supergrip three-jaw high-pressure coupler. No leak connection A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full stroke. Bulk fillable or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble free service – we guarantee it! Macnaught K32-02 Specifications Model number K32-02 Flexigun® Description Manual Grease Gun KY SUPERGRIP™ coupler ✔ Fully serviceable ✔ Included extensions 12” Flexible NPT Typical Output Pressure Range 5,000-10,00 psi / 34,450 – 68,900 kPa Output Volume Per Shot 0.02oz/0.68g Cartridge 14oz/400g Bulk Fillable ✔ Max Grease Type NLGI No.2 Warranty 10 years Macnaught K32-02 Features and Benefits Industry Leading 10-Year Warranty 1/8 NPT Flex Connection x 12″ long KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K32-02 Flexigun Instruction Manual ( ) Macnaught K32-02 Flexigun Cap Removal Instructions (VIDEO) Macnaught K32-02 Grease Cartridge Installation (VIDEO)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught Manual Heavy Duty Grease Gun - K32-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Manual Heavy Duty Grease Gun
K32-02
Macnaught Manual Heavy Duty Grease Gun K32-02
Macnaught Heavy Duty Pistol Grip Grease Gun with 10 Yr Warranty, Bulk fillable or 14oz. cartridge. 1/8 NPT Flex Connection x 12″ long, KY Supergrip three-jaw high-pressure coupler. No leak connection A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full stroke. Bulk fillable or 14oz. cartridge. Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble free service – we guarantee it! Macnaught K32-02 Specifications Model number K32-02 Flexigun® Description Manual Grease Gun KY SUPERGRIP™ coupler ✔ Fully serviceable ✔ Included extensions 12” Flexible NPT Typical Output Pressure Range 5,000-10,00 psi / 34,450 – 68,900 kPa Output Volume Per Shot 0.02oz/0.68g Cartridge 14oz/400g Bulk Fillable ✔ Max Grease Type NLGI No.2 Warranty 10 years Macnaught K32-02 Features and Benefits Industry Leading 10-Year Warranty 1/8 NPT Flex Connection x 12″ long KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Heavy-duty, stepped barrel for long service and easy grip Robust zinc handle Filler Bleeder opens by hand with no tools Screw fasteners for easy servicing – no rivets Machined barrel threads screw on easily to head Lock the plunge rod into the follower for easier bleeding Macnaught K32-02 Flexigun Instruction Manual ( ) Macnaught K32-02 Flexigun Cap Removal Instructions (VIDEO) Macnaught K32-02 Grease Cartridge Installation (VIDEO)

Macnaught Heavy Duty Pistol Grip Grease Gun with 10 Yr Warranty, Bulk fillable or 14oz. cartridge. 1/8 NPT Flex Connection x 12″ long, KY Supergrip three-jaw high-pressure coupler. No leak connection

A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full stroke. Bulk fillable or 14oz. cartridge.

Macnaught Grease Guns have been built since 1948. Since then, our products have surpassed the toughest mining, automotive, trucking, marine, heavy equipment globally. All of our grease guns carry the industry’s longest warranty – 10 years. For the very best cost of ownership, Macnaught grease guns will provide years of trouble free service – we guarantee it!

Macnaught K32-02 Specifications

Model number K32-02 Flexigun®
Description Manual Grease Gun
KY SUPERGRIP™ coupler ✔
Fully serviceable ✔
Included extensions 12” Flexible NPT
Typical Output Pressure Range 5,000-10,00 psi / 34,450 – 68,900 kPa
Output Volume Per Shot 0.02oz/0.68g
Cartridge 14oz/400g
Bulk Fillable ✔
Max Grease Type NLGI No.2
Warranty
10 years

Macnaught K32-02 Features and Benefits

  • Industry Leading 10-Year Warranty
  • 1/8 NPT Flex Connection x 12″ long
  • KY Supergrip three-jaw high-pressure coupler – Positive no leak connection
  • Heavy-duty, stepped barrel for long service and easy grip
  • Robust zinc handle
  • Filler Bleeder opens by hand with no tools
  • Screw fasteners for easy servicing – no rivets
  • Machined barrel threads screw on easily to head
  • Lock the plunge rod into the follower for easier bleeding

Macnaught K32-02 Flexigun Instruction Manual ( )
Macnaught K32-02 Flexigun Cap Removal Instructions (VIDEO)
Macnaught K32-02 Grease Cartridge Installation (VIDEO)

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number K32-02
Product Name Macnaught Manual Heavy Duty Grease Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details